Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage 8V ~ 15V
Switching Frequency Up to 200kHz
Power (W) 100W
Fault Protection Current Limiting, Over Temperature
Control Features EN, Frequency Control, Soft Start
Manufacturer Package Pentawatt-5 HV (Bent and Staggered Leads)
Supplier Device Package 5-PENTAWATT
Mounting Style SMD
Family Part Number VIPER100
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1279297-VIPER100A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VIPER100A CAD Model

Description

STMicroelectronics VIPER100A: High-Voltage Converter

The VIPER100A from STMicroelectronics is a robust, high-performance integrated circuit designed for switched-mode power supplies (SMPS) and power conversion applications. This versatile component is part of the VIPerPlus family and incorporates an advanced vertical power MOSFET and a fixed-frequency current mode PWM controller within a single package.

Key Features

  • Integrated Power MOSFET: The VIPER100A features an 800V avalanche-rugged power MOSFET, enabling the device to handle high surge voltages and ensuring enhanced reliability and longevity in harsh electrical environments.
  • Fixed-Frequency Operation: With a 60 kHz fixed-frequency internal oscillator, the VIPER100A ensures consistent performance and simplifies the design of the magnetic components in the power supply.
  • Low Standby Power Consumption: Designed for energy-efficient operation, the device boasts very low power consumption under standby conditions, making it suitable for applications with stringent energy-saving requirements.
  • Multiple Protections: The VIPER100A includes a variety of protection features such as overvoltage protection, overload protection, thermal shutdown, and hysteretic overcurrent protection, which safeguard the device and the system it powers from a range of fault conditions.

Applications

The VIPER100A is ideal for a wide array of applications, particularly where high voltage capabilities and power efficiency are essential. Common applications include:

  • Off-line power supplies for battery charger adapters
  • LED lighting drivers
  • Auxiliary power supplies for home appliances
  • Industrial power supplies

Design and Integration

Engineers value the VIPER100A for its ease of integration and minimal external component count, which not only reduces the overall bill of materials but also simplifies the design and development process. The device is available in a Pentawatt package, which is suitable for through-hole PCB mounting, providing flexibility in design for various applications.

In conclusion, the VIPER100A by STMicroelectronics is a highly reliable, energy-efficient solution for designers looking to create compact and robust power supplies with excellent performance and protection features.

You May Also Be Interested in

Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $1.6241
ECAD model for ICE5QR1680AG
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $1.8561
ECAD model for INN3674C-H601-TL
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
ECAD model for VIPERGAN100TR
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0822
ECAD model for DP2281
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.5590
ECAD model for LNK3694P
ON Semiconductor
IC CURR MODE CTLR 7SOIC / Fixed Frequency Current Mode Controller for Flyback Converters
Lowest to $0.6798
ECAD model for NCP1240GD065R2G
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
ECAD model for TLE8880TN2
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1150
ECAD model for CR6853B
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5868
ECAD model for ICE5AR4770AG

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention