EN
  • EN
  • DE

VN770K

Part No VN770K
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description QUAD SMART POWER SOLID STATE RELAY FOR COMPLETE H BRIDGE CONFIGURATIONS | IC MOTOR DRIVER PAR 28SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Configuration Half Bridge (2)
Applications DC Motors, General Purpose, Relays
Interface Logic
Load Type Inductive
Technology Power MOSFET
Rds On 160mOhm (Maximum)
Current - Output / Channel 9A
Supply Voltage (V) 5.5V ~ 36V
Load Voltage (V) 40V (Maximum)
Temperature Range - Operating -40°C ~ 150°C
Features Status Flag
Fault Protection Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SO
Family Part Number VN770
Manufacturer Pack Quantity 28
MSL Level 3 (168 Hours)
Win Source Part Number 1279538-VN770K
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN770K CAD Model

Description

The VN770K from STMicroelectronics is a cutting-edge solid-state relay that is part of the VIPower M0-7 series. This smart power device is designed to drive resistive, capacitive, and inductive loads, making it a versatile solution for a wide range of automotive and industrial applications. With its robust construction and high-performance capabilities, the VN770K is ideal for functions such as lamp driving, heater control, and motor driving.

The VN770K features an array of built-in protective functions, ensuring the reliability and safety of both the device and the application it is used in. These include thermal shutdown with auto-restart, overload protection, and short-circuit protection at the output. Additionally, this smart power relay incorporates an undervoltage shutdown with hysteresis to prevent the device from operating under conditions that could be damaging.

One of the key advantages of the VN770K is its ability to provide diagnostic feedback. The device is equipped with an open-load detection function in the off-state and a sense-enable pin for current sensing. This diagnostic capability makes it possible for system designers to implement real-time monitoring and fault detection, enhancing the overall system reliability.

The VN770K operates over a wide voltage range, from 5.5V up to 36V, and can handle significant current loads with a maximum operating current of 12A. It comes in a compact and robust PowerSSO-24 package, which is designed to minimize the PCB space required and ensure a reliable thermal performance.

This device is not only powerful but also easy to interface with microcontrollers, thanks to its CMOS-compatible input. The VN770K's built-in charge pump ensures high-side switching without the need for additional external components, simplifying the design and reducing the overall system cost.

In summary, the VN770K from STMicroelectronics represents a state-of-the-art solution for driving a variety of loads with efficiency and precision. Its comprehensive set of features and protections make it a smart choice for designers looking to enhance their applications' performance and reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 23QFN
Lowest to $8.4012
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Texas Instruments
105-V 0.5-A/0.8-A HALF-BRIDGE GA
Lowest to $0.7628
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRVR 4.25A 8SOICE
Lowest to $0.4090

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2761 $50.9327
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5970 $201.4920
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 553 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess