EN
  • EN
  • DE

ISP1105BS

Part No ISP1105BS
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description USB Transceiver 1TR 1.5Mbps/12Mbps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 285752-ISP1105BS
Family Name ISP1105
Introduction Date September 13, 2002
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISP1105BS CAD Model

Description

Introducing the NXP ISP1105BS USB Transceiver

The NXP ISP1105BS is a cutting-edge Universal Serial Bus (USB) transceiver chip designed to meet the high-speed data transfer needs of modern electronic devices. This advanced component is ideal for a wide range of applications, including mobile phones, PDAs, digital cameras, and portable media players, where reliable and fast data communication is a must.

Key Features

  • USB 2.0 Compliance: The ISP1105BS is fully compliant with the USB 2.0 specification, ensuring compatibility with a broad spectrum of USB-enabled devices.
  • High-Speed Data Transfer: Capable of operating at 480 Mbps, this transceiver facilitates rapid data exchange, making it suitable for applications requiring quick data synchronization and file transfers.
  • Low-Power Operation: Designed with power efficiency in mind, the ISP1105BS incorporates features such as a low-power suspend mode, which significantly reduces power consumption when the device is not actively transferring data.
  • Enhanced Electrostatic Discharge (ESD) Protection: The device is equipped with robust ESD protection circuits, safeguarding the transceiver against the potentially damaging effects of electrostatic discharge events.
  • Integrated Pull-up and Pull-down Resistors: The inclusion of on-chip pull-up and pull-down resistors simplifies PCB design and reduces external component requirements, streamlining the manufacturing process.

Flexible Interface Options

The ISP1105BS offers versatile interfacing capabilities, with support for both UTMI (USB 2.0 Transceiver Macrocell Interface) and the serial interface for UART (Universal Asynchronous Receiver/Transmitter) pass-through functionality. This dual-mode capability allows for seamless integration into different system architectures, providing designers with the flexibility to create innovative USB solutions.

Compact and Durable Design

Encased in a compact HVQFN24 package, the NXP ISP1105BS is designed to occupy minimal board space, making it an excellent choice for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it suitable for use in various environmental conditions.

Overall, the NXP ISP1105BS USB transceiver is a high-performance, feature-rich solution that offers designers the speed, efficiency, and reliability required for today's fast-paced and connectivity-driven electronic environments.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,081 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess