EN
  • EN
  • DE

STV9381

Part No STV9381
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description CLASS-D VERTICAL DEFLECTION AMPLIFIER FOR TV AND MONITOR APPLICATION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348852-STV9381
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV9381 CAD Model

Description

STV9381 Vertical Deflection Booster from STMicroelectronics

The STV9381 is a state-of-the-art vertical deflection booster designed by STMicroelectronics, intended to drive the vertical deflection yoke of high-definition CRT displays. This integrated circuit is part of STMicroelectronics' extensive range of products that cater to the video display industry, offering high performance and reliability.

The STV9381 is capable of delivering a high current output of up to 3.0A (peak to peak), which is essential for modern, large screen television sets and high-resolution monitors. It operates with a supply voltage ranging from 30V to 60V, providing designers with a flexible range to accommodate different types of CRT displays.

One of the key features of the STV9381 is its built-in flyback generator, which is optimized for high-efficiency operation. This feature simplifies the circuit design by reducing the number of external components required. Additionally, this vertical deflection booster incorporates various protection mechanisms, such as thermal shutdown and guard circuit, which enhance the overall safety and longevity of the display system.

The STV9381 also boasts excellent linearity, which is crucial for maintaining the geometric accuracy of the images displayed. The device ensures that vertical lines are rendered with precision across the entire screen, from top to bottom, without any curvature or distortion. This is particularly important for high-definition displays where image clarity and accuracy are paramount.

Thanks to its compact PowerDIP-20 package, the STV9381 is not only powerful but also space-efficient, making it an ideal choice for slim-profile CRT televisions and monitors where internal space is at a premium. The package is designed for optimal heat dissipation, ensuring that the device operates within its temperature specifications even under heavy usage scenarios.

In summary, the STV9381 from STMicroelectronics is a robust and reliable solution for vertical deflection applications in CRT displays. With its high current capability, built-in flyback generator, protection features, and excellent linearity, it represents a top choice for manufacturers seeking to produce high-quality CRT televisions and monitors.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $25.5532

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8716 $58.0740
37+ $3.1763 $117.5231
57+ $3.0769 $175.3833
78+ $2.9776 $232.2528
101+ $2.8794 $290.8194
135+ $2.5814 $348.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess