Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Output Configuration Half Bridge (3)
Applications AC Motors
Interface Logic
Load Type Inductive
Technology IGBT
Output Current per Channel 10A
Current - Peak Output 15A
Operating Supply Voltage 12.5 V ~ 17.5 V
Voltage - Load 400V (Maximum)
Operating Temperature Range -20°C ~ 150°C (TJ)
Features Auto Restart, Bootstrap Circuit, Status Flag
Fault Protection Current Limiting, Over Temperature, UVLO
Mounting Style Through Hole
Package 23-SIP, 19 Leads, Formed Leads
Manufacturer Package 23-SIP
Win Source Part Number 795666-STK621-140B-E
Popularity Medium
Supply and Demand Status Limited
Family Name STK621-140B-E
Introduction Date June 04, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STK621-140B-E CAD Model

Description

The ON Semiconductor STK621-140B-E is a highly integrated, intelligent power module designed to deliver efficient and reliable performance for a wide range of motor drive applications. This compact module is part of ON Semiconductor's esteemed SANYO STK series and is engineered to offer an optimal solution for three-phase inverter systems, particularly those used in AC servo drives and industrial automation equipment.

Key Features

  • Integrated IGBTs: The module contains six high-speed IGBTs configured in a three-phase bridge, providing a robust output for motor control applications.
  • Built-in Overcurrent Protection: To safeguard the system, the STK621-140B-E includes overcurrent protection, ensuring long-term reliability and safety during operation.
  • Isolated Baseplate: The design features an isolated baseplate that allows for direct heat sinking, improving thermal performance and simplifying system assembly.
  • High Voltage Rating: With a voltage rating of up to 600V, this power module can handle industrial-grade electrical applications with ease.
  • High Current Capability: The STK621-140B-E is capable of supporting high current operations, making it suitable for demanding applications.

Applications

The STK621-140B-E is ideal for a variety of applications that require precise motor control and high efficiency. These include:

  • AC Servo Drives
  • CNC Machines
  • Robotics
  • General Purpose Inverters
  • Industrial Automation Systems

Benefits

Integrating the STK621-140B-E into your motor drive system offers several benefits:

  • Compact Design: The integration of multiple functions into a single module reduces the footprint and simplifies the circuit design.
  • High Efficiency: The advanced IGBT technology used in this module provides high efficiency, reducing energy consumption and heat generation.
  • Reliability: Built with ON Semiconductor's proven technology, the STK621-140B-E is designed for long-term reliability, even in harsh industrial environments.
  • Easy Implementation: The module's standardized package and features make it easy to implement into existing designs, reducing time to market.

With its combination of performance, integration, and reliability, the ON Semiconductor STK621-140B-E intelligent power module stands out as a superior choice for designers looking to optimize their motor drive systems.

You May Also Be Interested in

Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
ECAD model for ATA6832C-PIQW-1
SANYO Semiconductor (U.S.A) Corporation
IC DRIVER DUAL
Lowest to $4.7993
ECAD model for TND302S-TL-E
Texas Instruments
IC SYNC BUCK NEXFET 22SON
Lowest to $5.5756
ECAD model for CSD97370AQ5M
Renesas Electronics America
IC MOSFET DRIVER DUAL HS 8-TSSOP
Lowest to $2.5750
ECAD model for ISL55111IVZ
ON Semiconductor
MODULE DRMOS 50A 40-PQFN
Lowest to $1.3596
ECAD model for FDMF6821C
Texas Instruments
IC SYNC BUCK NEXFET 8VSON
Lowest to $2.0159
ECAD model for CSD97374Q4M
SANYO Semiconductor (U.S.A) Corporation
IC DRIVER DUAL 25V 2/2A 8-SOP
Need more? Email Us
ECAD model for TND312S-TL-E
Texas Instruments
IC SYNC BUCK NEXFET 12SON
Lowest to $7.8277
ECAD model for CSD95378BQ5MC
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $1.3207
ECAD model for MP86901-CGLT-Z

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention