EN
  • EN
  • DE

A5974AD

Part No A5974AD
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Zero load current operation | IC REG BUCK ADJUSTABLE 2A 8HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 36V
Min/Fixed Output Voltage 1.235V
Maximum Output Voltage 35V
Output Current 2A
Switching Frequency 500kHz
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-HSOP-EP
Family Part Number A5974A
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1134720-A5974AD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A5974AD CAD Model

Description

The A5974AD from STMicroelectronics is a highly efficient, integrated step-down switching regulator that delivers a fixed output voltage with a maximum output current of 1.5 A. Designed to meet the rigorous power requirements of modern electronics, this device offers a compact solution suitable for a wide range of applications, including consumer electronics, networking equipment, and embedded systems.

Key Features

  • Output Voltage: The A5974AD provides a stable and precise fixed output voltage, ensuring consistent performance for the devices it powers.
  • High Efficiency: With its advanced design, this switching regulator maintains high efficiency across a wide range of load conditions, minimizing energy loss and heat generation.
  • Maximum Output Current: The device can supply up to 1.5 A, making it suitable for powering a diverse array of components.
  • Thermal Protection: The built-in thermal shutdown feature protects the A5974AD and your electronic system from potential damage due to overheating.
  • Wide Input Voltage Range: The regulator operates over a broad input voltage range, accommodating various power sources and ensuring versatility in different applications.

Applications

The A5974AD is ideal for use in a variety of electronic devices where efficient power conversion is essential. Its robust design and reliable performance make it an excellent choice for:

  • Portable and battery-powered devices
  • Set-top boxes and digital TV receivers
  • Home appliances and smart home systems
  • Networking and telecommunications equipment
  • Office equipment and industrial controls

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The A5974AD is no exception, built to the highest standards and thoroughly tested to ensure it meets the stringent requirements of modern electronic systems. When you choose the A5974AD, you are selecting a product that you can trust to perform consistently and efficiently, time after time.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess