Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 10V ~ 36V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 700mA
Rds On (Typ) 200mOhm (Max)
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 10-PowerSO
Package / Case PowerSO-10 Exposed Bottom Pad
Base Product Number VN340
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 696809-VN340SP
Ultra Librarian 3D Model Ultra Librarian VN340SP CAD Model

Description

STMicroelectronics VN340SP - High-Side Driver

The VN340SP is a robust, high-side driver manufactured by STMicroelectronics, designed to manage high-current loads that are typical in automotive applications. This device is particularly well-suited for driving resistive or inductive loads with one side connected to ground. Active in a variety of functions, the VN340SP is an integral component for controlling power switches in automotive environments.

Constructed with the intention of delivering high performance, the VN340SP incorporates a range of features that enable it to operate effectively within the demanding parameters of automotive applications. It has an operational voltage range from 5.5V to 36V, making it flexible for various electrical systems. The output current capability is up to 2.5A, which allows it to drive a wide array of actuators, lamps, and other high-power loads.

One of the key advantages of the VN340SP is its built-in thermal shutdown protection, which ensures that the device remains safe from overheating during excessive current draw or when ambient temperatures rise beyond safe operating levels. Additionally, the device includes under-voltage shutdown protection, which prevents malfunctioning when the supply voltage drops below a certain threshold, ensuring the reliability and longevity of the driver.

The VN340SP also features diagnostic feedback through an open-drain status output, which can be interfaced with a microcontroller to monitor the health and functioning of the driver. This diagnostic capability is crucial for identifying potential issues early and maintaining system integrity.

For ease of integration, the VN340SP is housed in a PowerSO-10 package, which offers a compact footprint while still providing excellent thermal performance. The package is designed to be compatible with standard mounting techniques, thereby simplifying the assembly process.

In summary, the VN340SP from STMicroelectronics is a dependable high-side driver that combines functionality with protection features, making it a top choice for automotive and industrial applications that require reliable control of high-power loads.

You May Also Be Interested in

Texas Instruments
POWER-DISTRIBUTION SWITCHES | IC 0.9A POWER DIST SWITCH 8-DIP
Need more? Email Us
ECAD model for TPS2041P
Allegro MicroSystems, LLC
DABiC-IV, 32-BIT SERIAL-INPUT, LATCHED SOURCE DRIVER
Need more? Email Us
ECAD model for A6818EEP
STMicroelectronics
OMNIFET II: fully autoprotected Power MOSFET
Need more? Email Us
ECAD model for VNV35NV04-E
Microchip Technology
8-Bit Serial-Input Latched Drivers | IC DRVR LATCH 8BIT SER IN 20PLCC
Need more? Email Us
ECAD model for MIC5842YV
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.5985
ECAD model for TPS22969DNYT
Infineon Technologies
SPI Power Controller
Lowest to $29.2470
ECAD model for BTS5460SF
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
ECAD model for NCP380HSN05AAT2G
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
ECAD model for TPS2065CDGN-2
NXP / Nexperia
Logic level TOPFET TO-220 version of BUK135-50L
Need more? Email Us
ECAD model for BUK124-50L

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention