EN
  • EN
  • DE

BTS5460SF

Part No BTS5460SF
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description SPI Power Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1155596-BTS5460SF
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTS5460SF CAD Model

Description

The BTS5460SF is a single-channel high-side power switch from Infineon Technologies, optimized for automotive applications. It integrates comprehensive protection features, diagnostic capabilities, and a low on-resistance for efficient power distribution. Designed to drive a variety of loads including resistive, inductive, and capacitive, it provides a robust and reliable solution for automotive electronic systems.

Applications:

  • Automotive Body Control Modules: Driving lamps, solenoids, and other loads.
  • Power Distribution Systems: Providing protected power distribution in vehicles.
  • Automotive Lighting: Controlling headlights, taillights, and interior lighting.
  • Engine Management Systems: Driving actuators and sensors within the engine control unit.
  • Comfort Electronics: Powering features like seat heaters, window lifters, and door locks.

Features:

  • Single Channel High-Side Switch: Simplifies circuit design and reduces component count.
  • Logic Level Input: Enables easy control via microcontrollers or other logic circuits.
  • Overload Protection: Protects the switch and the load from excessive current.
  • Short Circuit Protection: Provides immediate shutdown in the event of a short circuit.
  • Overtemperature Protection: Prevents damage from overheating by shutting down the switch.
  • Overvoltage Protection: Protects the switch against voltage spikes and surges.
  • Current Limitation: Limits the current to a safe level during overload conditions.
  • Diagnostic Feedback: Provides status information for fault detection and system monitoring.
  • PWM Capability: Allows for pulsed-width modulation control of the load.
  • AEC Qualified: Meets automotive industry standards for reliability and performance.

Benefits:

  • Enhanced System Reliability: Integrated protection features ensure robust operation.
  • Simplified Design: Single-channel configuration reduces complexity and component count.
  • Improved Safety: Comprehensive protection mechanisms safeguard both the load and the system.
  • Precise Load Control: PWM capability allows for precise control of the load's operation.
  • Reduced Power Dissipation: Low on-resistance minimizes power loss and improves efficiency.
  • Easy Integration: Logic level input enables seamless connection to control circuits.
  • Real-time Diagnostics: Provides immediate feedback on the switch's status, enabling quick fault detection and resolution.

The BTS5460SF is characterized by its very low on-resistance, reducing power dissipation and maximizing efficiency. The diagnostic feedback features allow for proactive system monitoring and fault prevention. It is packaged in a PG-TO252-5, making it suitable for automated assembly. The switch is designed to withstand harsh automotive conditions and meets stringent quality and reliability standards. Its integrated protection functions ensure safe and reliable operation even in demanding automotive environments.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess