EN
  • EN
  • DE

VIPER013XSTR

Part No VIPER013XSTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 10SSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Converter Offline Buck, Buck-Boost, Flyback Topology 30kHz 10-SSOP
Manufacturer STMicroelectronics
Package Reel - TR
Supply Voltage 4.5V ~ 30V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 10-SOP (0.154", 3.90mm Width)
Case / Package 10-SSOP
Family Name VIPER013
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-16907-6, 497-16907-1, 497-16907-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938649-VIPER013XSTR
Ultra Librarian 3D Model Ultra Librarian VIPER013XSTR CAD Model

Description

Introducing the VIPER013XSTR from STMicroelectronics

The VIPER013XSTR is a cutting-edge, high-performance off-line converter from STMicroelectronics, a leader in semiconductor solutions. This product is part of the VIPerPlus family and is designed to meet the rigorous demands of power supply applications. It incorporates an 800 V avalanche-rugged power section, a PWM controller, user-defined overcurrent limit, hysteretic thermal protection, and other features to enhance system reliability and performance.

With its integrated features, the VIPER013XSTR offers a compact solution for designers looking to create efficient and cost-effective power supplies for a range of applications, including adapters, chargers, and power supplies for consumer electronics, as well as industrial and lighting applications. Its robust design ensures reliability and a long operational life, even in challenging environments.

Key Features of the VIPER013XSTR

  • High-Voltage Capability: An 800 V avalanche-rugged MOSFET allows the VIPER013XSTR to withstand high energy bursts and enhances system reliability.
  • Energy Efficiency: The device features low standby power consumption and meets energy-saving regulations, making it suitable for eco-friendly designs.
  • Advanced Protection: Overcurrent protection, thermal shutdown with hysteresis, and overvoltage protection safeguard the device against a wide range of potential issues.
  • Flexibility: The VIPER013XSTR provides a wide-range input voltage that makes it versatile for global applications.
  • Low System Cost: The integration of multiple functions into a single chip reduces the component count and minimizes the overall system cost.

STMicroelectronics has designed the VIPER013XSTR to be easy to use, with minimal external components required for operation. This simplifies the design process and accelerates time to market for product developers. Furthermore, the VIPER013XSTR comes in a compact package, saving valuable board space and enabling the design of smaller and more streamlined power supplies.

Whether you are developing power solutions for consumer electronics, industrial systems, or innovative lighting applications, the VIPER013XSTR from STMicroelectronics offers the performance, efficiency, and reliability needed to power the next generation of electronic devices.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1003 $55.0150
115+ $0.9029 $103.8335
175+ $0.8746 $153.0550
240+ $0.8464 $203.1360
310+ $0.8182 $253.6420
410+ $0.7336 $300.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,640 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess