Products specifications Report Issue?

Case / Package PLCC
RoHS Compliant
Win Source Part Number 1225704-NSK70708PE.B2
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NSK70708PE.B2 CAD Model

Description

This custom part is manufactured by Intel and has a Win Source Part Number of 1225704-NSK70708PE.B2.

  • Manufacturer: Intel
  • Win Source Part Number: 1225704-NSK70708PE.B2
  • Case/Package: PLCC
  • Popularity: Medium
  • Fake Products Threat: 52%
  • Supply and Demand: Limited
  • RoHS: Compliant

You May Also Be Interested in

Qorvo US Inc.
Amplifier, CATV, 0.005 - 0.2GHz, 35.2dB, 24V, SOT-115J, Silicon Reverse Path
Lowest to $54.8383
ECAD model for R2005350L
Orion Fans
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for OEC0028A
NXP / Nexperia
Parallel 8 Bits Input Loading 2.3 Us Settling Time 8-BIT Dac PDIP22
Need more? Email Us
ECAD model for NE5019N
Positronic
Conn Wire to Board M 6 POS 5mm Solder ST Top Entry Thru-Hole
Need more? Email Us
ECAD model for PLBH06M3200A1
Quest Technology International Inc.
8C-25FT. Modular Cord -silver Satin
Need more? Email Us
ECAD model for NCO-8325
Analog Devices Inc.
Need more? Email Us
ECAD model for OP207AY/883C
Renesas Electronics America
new, original packaged
Need more? Email Us
ECAD model for N6003NZ-S17-AY
Radiall USA, Inc.
SP2 R S18 LSI 28 TL D P / RF Switch IC General Purpose SPDT 50Ohm Module
Need more? Email Us
ECAD model for R570463100
Norgren
Need more? Email Us
ECAD model for QM/90040/21

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention