EN
  • EN
  • DE

NH82801HEM

Part No NH82801HEM
Manufacturer Intel
Catalog Custom Parts (N - R)
Description Multifunction Peripheral, CMOS, PBGA676
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1218878-NH82801HEM
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NH82801HEM CAD Model

Description

The NH82801HEM, also known as the ICH8M (I/O Controller Hub 8 Mobile), is a chipset component manufactured by Intel. It serves as a central hub for managing I/O functions in mobile computing platforms, primarily laptops and other portable devices. It works in conjunction with a compatible Intel processor and a northbridge chipset component (GMCH - Graphics and Memory Controller Hub) to provide a complete system solution.

Applications

  • Laptop computers
  • Mobile workstations
  • Small form factor PCs
  • Embedded systems requiring mobile architecture

Features

  • High Definition Audio (HDA): Supports high-quality audio output.
  • USB 2.0 Support: Provides multiple USB 2.0 ports for connecting peripherals.
  • Serial ATA (SATA) Support: Enables connection of SATA hard drives and solid-state drives.
  • PCI Express (PCIe) Support: Offers PCIe lanes for expansion cards and other devices.
  • LPC Interface: Provides connectivity to legacy I/O devices.
  • SMBus Support: Manages system monitoring and control functions.
  • Intel Matrix Storage Technology: Supports RAID configurations for data redundancy and performance enhancement.

Benefits

  • Enhanced I/O Performance: Improves the overall performance of I/O operations in the system.
  • Flexible Connectivity: Provides a wide range of connectivity options for peripherals and storage devices.
  • Improved Audio Quality: Delivers high-definition audio for a better user experience.
  • Data Protection: Supports RAID configurations for data redundancy and protection against drive failure.
  • Power Management: Optimizes power consumption for extended battery life in mobile devices.

Additional Details

The ICH8M connects to the processor and GMCH via the Direct Media Interface (DMI). It manages various I/O functions, including USB, SATA, PCIe, audio, and legacy interfaces. It also incorporates power management features to optimize power consumption in mobile environments. The chipset supports Intel Matrix Storage Technology, which allows for RAID 0, RAID 1, RAID 5, and RAID 10 configurations. Specific features and performance characteristics are detailed in the Intel chipset documentation.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Intel
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Calogic, LLC
Need more? Email Us
Pericom
Lowest to $0.8847
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
JST Sales America Inc.
CONN HOUSING PHD 8POS 2MM DUAL / 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1392

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess