EN
  • EN
  • DE

PMB6835A.E101 Q RYH

Part No PMB6835A.E101 Q RYH
Manufacturer Intel
Catalog Custom Parts (N - R)
Description Whiskey Cove, PMB6835A.E101 X4701 SG-UFWLB-240NT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1184735-PMB6835A.E101 Q RYH
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMB6835A.E101 Q RYH CAD Model

Description

The PMB6835A.E101 Q RYH is a power management integrated circuit (PMIC) from Intel. This component is designed to efficiently manage power distribution and regulation within a variety of electronic devices. It plays a crucial role in optimizing energy consumption, enhancing battery life in portable devices, and ensuring stable operation of sensitive electronic components.

Applications

  • Smartphones
  • Tablets
  • Portable media players
  • Other battery-powered devices
  • Power management systems in embedded applications

Features

  • Integrated power management functions
  • Efficient DC-DC conversion
  • Low quiescent current for extended battery life
  • Overvoltage and overcurrent protection
  • Short circuit protection
  • Thermal shutdown protection
  • I2C or SPI interface for control and monitoring
  • Multiple LDO (Low Dropout) regulators for various voltage rails

Benefits

  • Optimized power consumption, leading to longer battery life in portable devices.
  • Stable and reliable power delivery to sensitive electronic components.
  • Reduced board space due to integrated functionality.
  • Simplified system design and reduced component count.
  • Enhanced system reliability through built-in protection features.
  • Flexibility in power management configuration through I2C or SPI interface.

Additional Details

The PMB6835A.E101 Q RYH typically operates with an input voltage range suitable for battery-powered applications, and it provides multiple regulated output voltages to supply various system components. The integrated DC-DC converters are designed for high efficiency, minimizing power loss during voltage conversion. The device also incorporates comprehensive protection features to safeguard against potential damage from overvoltage, overcurrent, and short circuits. Its compact package and minimal external component requirements further contribute to its suitability for space-constrained applications.

The PMB6835A integrates multiple functionalities into a single chip, streamlining power management tasks and contributing to overall system efficiency. The I2C/SPI communication protocols allow for easy integration and control within a system. Its thermal characteristics are optimized to maintain stable operation even under demanding conditions.

You May Also Be Interested in

Intel
Need more? Email Us
PLX
Need more? Email Us
NANYA
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Radiall USA, Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess