EN
  • EN
  • DE

CAT24FC256KI

Part No CAT24FC256KI
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description 256K-Bit I2C Serial CMOS EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1158939-CAT24FC256KI
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT24FC256KI CAD Model

Description

The CAT24FC256KI is a 256-Kb Serial CMOS EEPROM, internally organized as 32K x 8 bits. It features a 2-wire serial interface and is designed and manufactured by Catalyst Semiconductor. This EEPROM provides reliable non-volatile storage for applications requiring frequent data updates or long-term data retention.

Applications

  • Data Logging
  • Configuration Storage
  • Set-Top Boxes
  • Smart Cards
  • Network Routers

Features

  • 2-Wire Serial Interface (I2C Compatible)
  • 256 Kbit (32 Kbyte) capacity
  • Low-voltage operation
  • Write protect feature
  • Self-timed write cycle

Benefits

  • Easy to interface with microcontrollers
  • Secure data storage
  • Low power consumption
  • Reduces system complexity
  • Extended endurance

The CAT24FC256KI utilizes a 2-wire serial interface, making it highly compatible with a wide range of microcontrollers and other digital devices. The device operates at a low voltage, contributing to energy efficiency and making it suitable for battery-powered applications. The write protect feature is crucial for safeguarding data against unintended modification or corruption, ensuring data integrity even in noisy environments.

The self-timed write cycle simplifies system design by managing the write timing internally, freeing up the host microcontroller for other tasks. The large memory capacity of 256 Kbits provides ample space for storing configuration settings, calibration data, and other persistent information. This EEPROM is specifically designed for applications that require frequent data updates and reliable long-term storage, such as data logging and configuration storage.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess