EN
  • EN
  • DE

FAN6747ALMY

Part No FAN6747ALMY
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number FAN6747
Standard Package 683 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 127982-FAN6747ALMY
Ultra Librarian 3D Model Ultra Librarian FAN6747ALMY CAD Model

Description

The FAN6747ALMY, part of ON Semiconductor's innovative Smart Power Module portfolio, is a highly integrated and efficient solution for advanced power management. Designed to deliver exceptional performance, this module is ideal for a wide range of applications, including power supplies, lighting, and industrial controls.

Key Features

  • Advanced PWM Controller: The module includes a sophisticated Pulse Width Modulation (PWM) controller that provides precise power delivery and enhances system efficiency.
  • High-Voltage Startup: With its built-in high-voltage startup circuit, the FAN6747ALMY ensures reliable operation even under fluctuating power conditions.
  • Integrated Protections: It features comprehensive protection mechanisms such as over-temperature, over-voltage, under-voltage lockout, and over-current protection, safeguarding the module and the system it powers.
  • mWSaver® Technology: ON Semiconductor's proprietary mWSaver® technology dramatically reduces standby power consumption, making the FAN6747ALMY an eco-friendly choice for energy-conscious applications.
  • Frequency Hopping: To minimize electromagnetic interference (EMI), the module employs frequency hopping, ensuring smoother operation in noise-sensitive electronic equipment.
  • Compact Design: Its compact footprint allows for easy integration into various designs, saving space on the PCB and reducing overall system size.

Applications

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Drivers
  • AC-DC Adapters and Chargers
  • Industrial Power Systems

Technical Specifications

The FAN6747ALMY operates over a wide input voltage range and is capable of driving high-power applications efficiently. It is designed for optimal thermal performance and longevity, making it a reliable choice for demanding environments.

Product Quality and Support

ON Semiconductor is committed to providing high-quality products and support. The FAN6747ALMY is backed by rigorous testing and validation to meet industry standards, ensuring a dependable solution for your power management needs.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6262 $50.0960
195+ $0.5139 $100.2105
305+ $0.4978 $151.8290
420+ $0.4817 $202.3140
540+ $0.4657 $251.4780
720+ $0.4175 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess