EN
  • EN
  • DE

AP3771BK6TR-G1

Part No AP3771BK6TR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CONTROLLER ACDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 15.5 V
Voltage - Supply (Vcc/Vdd) 6.5V ~ 30V
Fault Protection Open Circuit, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-6
Supplier Device Package SOT-26
Mounting Type Surface Mount
Base Product Number AP3771
Standard Package 1,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 744376-AP3771BK6TR-G1
Ultra Librarian 3D Model Ultra Librarian AP3771BK6TR-G1 CAD Model

Description

Introducing the AP3771BK6TR-G1 from Diodes Incorporated

The AP3771BK6TR-G1 is a cutting-edge power management integrated circuit (IC) developed by Diodes Incorporated, a renowned manufacturer in the semiconductor industry. This sophisticated IC is designed to enhance the efficiency and reliability of power conversion in a wide array of electronic applications.

Key Features:

  • High Efficiency: The AP3771BK6TR-G1 is optimized for minimal power loss, ensuring that electronic devices operate with maximum energy efficiency, which is crucial for battery-powered applications.
  • Advanced Power Management: It includes features such as overvoltage protection, undervoltage lockout, and thermal shutdown protection, safeguarding your electronics from various power-related anomalies.
  • Compact Design: This IC comes in a small package, making it ideal for space-constrained applications without compromising on performance.
  • Wide Operating Voltage Range: The device supports a broad range of input voltages, accommodating various power supply requirements and enhancing its versatility across different platforms.
  • Easy Integration: With its user-friendly design, the AP3771BK6TR-G1 can be easily integrated into existing circuit designs, streamlining the development process for engineers.

Applications:

The AP3771BK6TR-G1 is suited for a diverse set of applications, including but not limited to:

  • Power supplies for consumer electronics
  • LED lighting systems
  • Charging systems for portable devices
  • Standby and auxiliary power supplies

Quality and Reliability:

Diodes Incorporated is committed to delivering high-quality products. The AP3771BK6TR-G1 is built to meet stringent quality standards, ensuring reliable performance over its lifespan. With its robust design and proven manufacturing process, this IC is a reliable choice for designers looking to improve power management in their electronic projects.

Whether you're developing power supplies, optimizing energy consumption, or looking for a versatile power management solution, the AP3771BK6TR-G1 from Diodes Incorporated offers the performance, efficiency, and reliability that modern electronics demand.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,910 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess