EN
  • EN
  • DE

W27E020-70

Part No W27E020-70
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 256K X 8 ELECTRICALLY ERASABLE EPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280064-W27E020-70
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W27E020-70 CAD Model

Description

The W27E020-70 is a 2M-bit One-Time Programmable Read-Only Memory (OTP EPROM) organized as 256K words by 8 bits. It is manufactured by Winbond Electronics and is ideal for applications requiring non-volatile storage of program code or fixed data where occasional updates are not necessary.

Applications

  • Firmware storage in embedded systems.
  • Program storage in microcontroller-based applications.
  • Storing boot code in computer systems.
  • Character fonts and lookup tables in display systems.
  • Storing calibration data in instruments.

Features

  • High Speed: 70ns access time ensures rapid data retrieval.
  • Single 5V Power Supply: Operates from a single 5V power source for ease of integration.
  • Fully Static Operation: No clock or refresh required, simplifying system design.
  • TTL Compatible Inputs and Outputs: Enables seamless interfacing with TTL logic circuits.
  • 256K x 8 Organization: Provides a memory capacity of 2 megabits.
  • One-Time Programmable: Data can be written once and retained indefinitely.
  • Three-State Outputs: Allows for memory expansion by OR-tying multiple devices.

Benefits

  • Fast Access: Quick data access contributes to the responsiveness of the system.
  • Simple Integration: The single 5V supply and TTL compatibility make it easy to incorporate into various designs.
  • Reliable Data Retention: Guarantees data integrity for the lifetime of the product.
  • Cost-Effective: OTP technology offers a cost-effective solution for applications that don't require frequent data updates.
  • Versatile Use: Suitable for a wide range of applications requiring non-volatile memory.

Additional Details

The W27E020-70 EPROM uses proven memory technology to ensure high reliability and data retention. It's fully static operation eliminates the need for complex timing and control circuitry. The device is programmed using standard EPROM programmers, making it easy to integrate into existing development environments. The W27E020-70 is an excellent choice for applications where a reliable and cost-effective non-volatile memory solution is needed and reprogramming is not a regular requirement.

You May Also Be Interested in

Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Intel
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Intel
Lowest to $50.4238
Silergy Corp
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Tyco Electronics
Lowest to $1.1071
ON Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess