EN
  • EN
  • DE

TSM1121ID

Part No TSM1121ID
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC HOUSEKEEPING MULT OTPT 14SOIC / Supply Voltage Supervisory 3.3V/5V/12V 14-Pin SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Reset Timeout 100 ms Minimum
Voltage - Threshold 4V, 6.1V, 14.2V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 798501-TSM1121ID
Popularity Medium
Supply and Demand Status Limited
Family Name TSM1121
Introduction Date May 06, 2003
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TSM1121ID CAD Model

Description

The TSM1121ID from STMicroelectronics is a high-performance, dual operational amplifier integrated circuit that is designed to offer a perfect balance of features for a wide range of applications. This operational amplifier, commonly referred to as an op-amp, is particularly suitable for industrial, automotive, and consumer electronics where power efficiency and accuracy are paramount.

Key Features

  • Low Power Consumption: The TSM1121ID is optimized for low-voltage operations, making it an ideal choice for battery-powered devices, where power conservation is crucial.
  • High Gain Bandwidth: This op-amp provides a high gain bandwidth product, which ensures a wide frequency range for amplification, suitable for audio processing, filtering, and signal conditioning applications.
  • Low Input Bias Current: The device features a low input bias current, which is beneficial for high-impedance sensor interfaces and precision amplification tasks.
  • Stable with Capacitive Loads: The TSM1121ID is designed to be stable when driving capacitive loads, making it versatile for various feedback network configurations.
  • Dual Supply Operation: It supports dual supply voltages, allowing for both single and split-supply operations, providing flexibility in different circuit designs.

Applications

The TSM1121ID is adept at handling a multitude of applications, including:

  • Signal Conditioning
  • Active Filters
  • Audio Amplification
  • Sensor Interfaces
  • Power Supply Control

Technical Specifications

With a temperature range of -40°C to +125°C, the TSM1121ID is built to perform reliably in harsh environments. It comes in a small 8-pin SOIC package, which is not only space-saving but also conducive to efficient PCB layout. Its extended temperature range and compact form factor make it a versatile choice for both commercial and industrial designs.

For engineers and designers looking for a robust and efficient dual operational amplifier, the TSM1121ID from STMicroelectronics offers a compelling set of features that can enhance the performance and reliability of their electronic circuits.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3309 $59.8905
110+ $1.0921 $120.1310
165+ $1.0580 $174.5700
230+ $1.0238 $235.4740
295+ $0.9898 $291.9910
395+ $0.8873 $350.4835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess