EN
  • EN
  • DE

ADM8320WCZ29ARJZR7

Part No ADM8320WCZ29ARJZR7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5  /  Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Type Watchdog Circuit
Number of Voltages Monitored 1
Voltage - Threshold 2.93V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number ADM8320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ,-2735-ADM8320WCZ29ARJZR7TR,-2735-ADM8320WCZ29ARJZR7TR-ND,505-ADM8320WCZ29ARJZR7DKR,-2735-ADM8320WCZ29ARJZR7DKR,505-ADM8320WCZ29ARJZR7TR,ADM8320WCZ29ARJZR7-ND,505-ADM8320WCZ29ARJZR7CT,-2735-ADM8320WCZ29ARJZR7CT
Standard Package 3,000
Win Source Part Number 991999-ADM8320WCZ29ARJZR7
Ultra Librarian 3D Model Ultra Librarian ADM8320WCZ29ARJZR7 CAD Model

Description

The ADM8320WCZ29ARJZR7 is a state-of-the-art supervisory circuit manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This compact and highly reliable component is designed to monitor power supplies in microprocessor systems, providing a crucial safeguard against system failures due to unstable or inadequate power conditions.

Key Features

  • Voltage Monitoring Precision: The device ensures precise monitoring of the power supply voltage levels, triggering a reset signal to the microprocessor whenever it detects voltages that fall outside the predefined threshold.
  • Low Power Consumption: With its design optimized for energy efficiency, the ADM8320WCZ29ARJZR7 consumes minimal power, making it an ideal choice for portable and battery-operated applications.
  • Manual Reset Input: It includes a manual reset input, allowing for an external trigger to initiate a system reset, providing additional system management capabilities.
  • Reset Time Delay: The device features an internally fixed delay time for the reset signal, ensuring that the system has sufficient time to stabilize before normal operation resumes.
  • Compact Package: Housed in a compact package, the ADM8320WCZ29ARJZR7 is well-suited for space-constrained applications, without compromising on performance and reliability.

Applications

The ADM8320WCZ29ARJZR7 is versatile and can be used across a wide range of applications, including:

  • Portable Devices
  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Industrial Controllers
  • Automotive Systems
  • Data Communications Equipment

Technical Specifications

Parameter Value Manufacturer Analog Devices Inc. Part Number ADM8320WCZ29ARJZR7 Package / Case Tape & Reel (TR) Reset Threshold Voltage 2.93V Operating Temperature -40°C to +85°C Mounting Type Surface Mount

With its robust design and comprehensive features, the ADM8320WCZ29ARJZR7 from Analog Devices Inc. is a superior choice for system designers looking to enhance the reliability and performance of their power monitoring systems.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0648 $52.8424
30+ $3.3352 $100.0560
47+ $3.2310 $151.8570
64+ $3.1267 $200.1088
83+ $3.0225 $250.8675
111+ $2.7099 $300.7989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess