EN
  • EN
  • DE

STA8090F4GB

Part No STA8090F4GB
Manufacturer STMicroelectronics
Catalog RF Receivers
Description FULLY INTEGRATED GPS/GALILEO/GLO  /  series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz -162dBm 12Mbps PCB, Surface Mount 99-TFBGA (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tray
Frequency 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz
Sensitivity -162dBm
Data Rate (Max) 12Mbps
Modulation or Protocol BeiDou, Galileo, GLONASS, GNSS, GPS
Applications GPS Receiver
Data Interface I2C, SPI, UART, USB
Memory Size 256kB SRAM, 512kB ROM
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.08V ~ 1.32V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 99-TFBGA
Supplier Device Package 99-TFBGA (5x6)
Base Product Number STA8090
Standard Package 2,184
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235895-STA8090F4GB
Ultra Librarian 3D Model Ultra Librarian STA8090F4GB CAD Model

Description

The STA8090F4GB is an advanced, highly integrated navigation satellite system receiver from STMicroelectronics, a global semiconductor leader. Designed to cater to the needs of the automotive and industrial markets, this powerful product offers a seamless solution for a wide range of applications requiring precise positioning and timing information.

Key Features

  • Multi-Constellation Support: The STA8090F4GB is capable of receiving signals from multiple satellite systems including GPS, GLONASS, BeiDou, and Galileo. This multi-constellation support ensures higher accuracy, reliability, and availability of the navigation solution.
  • High Sensitivity: With advanced signal processing capabilities, this receiver offers high sensitivity performance, enabling it to maintain accurate positioning even in challenging environments such as urban canyons or dense forests.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-operated systems where power efficiency is critical.
  • Integrated Memory: STA8090F4GB includes integrated memory for autonomous operation and faster position fix, which is particularly beneficial for applications that require quick start-up times.
  • Security Features: The product comes with built-in security features to protect against tampering and to provide secure communication, which is essential for applications that require high levels of data integrity and privacy.

Applications

The STA8090F4GB is versatile and can be used in a variety of applications such as:

  • Automotive navigation and infotainment systems
  • Telematics, including fleet management and asset tracking
  • Personal navigation devices
  • Marine and aerial navigation systems
  • Industrial applications requiring precise time synchronization

Technical Specifications

The STA8090F4GB boasts a robust set of technical specifications that make it a top choice for developers and integrators:

  • Supply Voltage Range: 1.2V to 3.6V
  • Operating Temperature Range: -40°C to 85°C
  • Packaging: VFQFPN 64 pins with a 9x9 mm footprint

With its combination of features, the STA8090F4GB from STMicroelectronics offers a reliable and efficient solution for any application that demands accurate geolocation capabilities.

You May Also Be Interested in

Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess