EN
  • EN
  • DE

L9963E-TR

Part No L9963E-TR
Manufacturer STMicroelectronics
Catalog PMIC - Battery Management
Description AUTOMOTIVE CHIP FOR BATTERY MANA / Battery Battery Monitor IC Lithium Ion 64-TQFP-EP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 4 ~ 14
Fault Protection Over Current
Interface SPI
Mounting Type Surface Mount
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number L9963
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337493-L9963E-TR
Ultra Librarian 3D Model Ultra Librarian L9963E-TR CAD Model

Description

The L9963E-TR from STMicroelectronics is an advanced battery management system (BMS) integrated circuit designed to meet the sophisticated needs of modern electric vehicle (EV) and energy storage applications. This high-performance chip is engineered to ensure the safety, reliability, and efficiency of lithium-ion battery packs, which are critical components in the push towards a greener and more sustainable future.

Key Features

  • Cell Monitoring: The L9963E-TR is capable of monitoring up to 14 series-connected battery cells for voltage, temperature, and other critical parameters. This ensures balanced charging and discharging, thereby maximizing battery life and performance.
  • Balancing Functionality: With its integrated cell balancing features, the IC can redistribute charge between cells to maintain uniformity, which is crucial for the longevity of the battery pack.
  • High Accuracy: The device boasts high measurement accuracy, which is essential for the precise monitoring required to protect the battery cells from operating outside their safe operating area.
  • Communication: It supports a robust communication protocol for data transfer between the BMS and the main controller, enhancing system-level coordination and safety.
  • Daisy Chain Capability: Multiple L9963E-TR devices can be daisy-chained for systems with more than 14 cells, making it a scalable solution for various battery configurations.

Applications

The L9963E-TR is ideal for several applications, including:

  • Electric and hybrid-electric vehicles (EV/HEV)
  • Energy storage systems (ESS)
  • Backup power systems
  • Portable power tools

Product Details

The product comes in a compact TSSOP38 package, which is designed to occupy minimal space on the PCB while providing robust connectivity. Its operating temperature range from -40°C to 125°C makes it suitable for harsh environments. The L9963E-TR is also characterized by its low power consumption, contributing to the overall energy efficiency of the system it is deployed in.

With its comprehensive suite of features and capabilities, the STMicroelectronics L9963E-TR is an indispensable component for developers looking to create reliable and high-performing BMS solutions for the demanding and rapidly evolving battery technology market.

You May Also Be Interested in

TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8875 $55.1000
18+ $5.6513 $101.7234
28+ $5.4747 $153.2916
38+ $5.2981 $201.3278
49+ $5.1215 $250.9535
66+ $4.5917 $303.0522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,278 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess