EN
  • EN
  • DE

ADM1065ASUZ-RL7

Part No ADM1065ASUZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 10 CHANNEL 48TQFP / Supervisor Programmable 10 Channel 48-TQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Series Super Sequencer®
Package Tape & Reel
Type Sequencer
Number of Voltages Monitored 10
Voltage - Threshold Adjustable/Selectable
Output Programmable
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number ADM1065
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADM1065ASUZ-RL7CT,2156-ADM1065ASUZ-RL7,ADM1065ASUZ-RL7DKR,ANAANAADM1065ASUZ-RL7,-2735-ADM1065ASUZ-RL7CT,ADM1065ASUZ-RL7TR,ADM1065ASUZ-RL7-ND
Standard Package 500
Win Source Part Number 991997-ADM1065ASUZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADM1065ASUZ-RL7 CAD Model

Description

ADM1065ASUZ-RL7 - Super Sequencer from Analog Devices Inc.

The ADM1065ASUZ-RL7 is a highly integrated, sophisticated Super Sequencer®, designed and manufactured by Analog Devices Inc. This advanced component is engineered to provide comprehensive power supply sequencing solutions for a wide range of electronic systems. Its primary function is to monitor and control the power-up and power-down sequence of multiple supply voltages in a system, ensuring safe and reliable operation.

Constructed with the needs of complex electronic systems in mind, the ADM1065ASUZ-RL7 offers a robust feature set. It includes precision voltage monitoring, sequencing control, and a programmable watchdog timer, making it an indispensable component for managing system power requirements. The device is capable of monitoring up to ten under-voltage and over-voltage detectors, which can be programmed to the desired threshold levels using the intuitive software provided by Analog Devices.

One of the key attributes of this Super Sequencer® is its flexibility. Users can configure the ADM1065ASUZ-RL7 through an I²C-compatible interface, allowing for the customization of voltage thresholds, timing parameters, and response to various fault conditions. This high degree of programmability ensures that it can be tailored to meet the specific needs of virtually any application, from simple to the most complex power management tasks.

The device also features an EEPROM memory for storing user-defined configurations, which can be locked to prevent unintended changes. This memory retention capability ensures that the system retains its configuration settings even after power-down events, simplifying system maintenance and increasing reliability.

The ADM1065ASUZ-RL7 comes in a compact 48-lead TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant, making it suitable for space-constrained applications while adhering to environmental standards. With its extensive monitoring capabilities and customizable sequencing options, the ADM1065ASUZ-RL7 is a versatile solution for managing power supply sequences in a variety of applications, including telecommunications, data servers, and industrial systems.

By integrating the ADM1065ASUZ-RL7 into their designs, engineers can significantly enhance system stability and reliability, ensuring that all connected components receive power in the correct order and operate within their specified voltage ranges.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.0993 $114.1986
3+ $46.8507 $140.5521
4+ $45.3866 $181.5464
6+ $43.9226 $263.5356
7+ $42.4585 $297.2095
10+ $38.0663 $380.6630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess