EN
  • EN
  • DE

PCA9633TK

Part No PCA9633TK
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description 4-bit Fm+ I2C-bus LED driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236116-PCA9633TK
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA9633TK CAD Model

Description

Product Overview: PCA9633TK from NXP Semiconductors

The PCA9633TK is a highly versatile LED driver integrated circuit (IC) produced by NXP Semiconductors, a leader in the semiconductor industry. This compact and efficient IC is designed for controlling LEDs via an I²C-bus interface, making it an ideal solution for a wide range of lighting applications where space is at a premium and sophisticated control is required.

Key Features

  • 4-Channel LED Driver: The PCA9633TK offers four LED driver outputs, allowing independent dimming and blinking of up to four LEDs.
  • I²C Interface: It features an I²C-bus interface with a fixed I²C-bus address, enabling easy communication with microcontrollers or other I²C compatible devices.
  • Programmable Blink Rate and Duty Cycle: Users can program the blink rate and duty cycle, providing flexibility for various visual effects.
  • Built-in Oscillator: The internal oscillator means no external components are required for the blink function, simplifying the design process.
  • Low Standby Current: Power consumption is minimized with a low standby current, making it suitable for battery-powered applications.

Applications

The PCA9633TK is a versatile component that can be used in a diverse array of applications, including:

  • Backlighting for LCD displays
  • Indicator and fun lighting
  • Home automation lighting
  • Automotive interior lighting
  • Substitution of mechanical switches

Product Specifications

The PCA9633TK comes in a tiny 16-pin TSSOP package, making it highly suitable for space-constrained applications. It operates over a wide temperature range and is designed to interface directly with a 5V supply voltage, although it is tolerant to voltages from 3V to 5.5V, providing flexibility in various system designs.

Conclusion

With its compact size, I²C compatibility, and programmable features, the PCA9633TK from NXP Semiconductors is a powerful solution for controlling LEDs in a multitude of applications. Its ease of use and low power consumption make it an attractive option for designers looking to enhance their lighting solutions with reliable and efficient LED control.

You May Also Be Interested in

SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6509 $57.7815
75+ $1.3546 $101.5950
115+ $1.3123 $150.9145
160+ $1.2700 $203.2000
205+ $1.2276 $251.6580
275+ $1.1006 $302.6650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,970 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess