EN
  • EN
  • DE

TSH341ILT

Part No TSH341ILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO SGL 300MHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications General Purpose
Number of Circuits 1
-3db Bandwidth 300MHz
Slew Rate 400 V/μs
Operating Supply Current 9.8mA
Channel Output Current 100mA
Supply Voltage - Operating 3 V to 5.5 V
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 043360-TSH341ILT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSH341ILT CAD Model

Description

STMicroelectronics TSH341ILT Product Overview

The TSH341ILT is a high-performance operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This op-amp is part of the TSH34x series, which is known for its low voltage noise and low power consumption, making it an ideal choice for a wide range of electronic applications.

The TSH341ILT is a single operational amplifier that operates with a power supply range from 2.7V to 5.5V. This makes it suitable for battery-powered devices and other low-voltage applications. Its low voltage operation does not compromise its performance, as it provides a high gain bandwidth product of 150MHz and a slew rate of 125V/μs, ensuring fast and accurate signal amplification.

One of the standout features of the TSH341ILT is its low input voltage noise density of 3.9nV/√Hz at 1kHz. This low noise performance is critical for high-fidelity audio applications, precision instrumentation, and other sensitive electronic systems where signal integrity is paramount. Additionally, the device exhibits a low harmonic distortion, further enhancing its suitability for audio and other high-quality signal processing tasks.

The TSH341ILT is also characterized by its rail-to-rail output, which allows the output signal to swing close to the supply rails, maximizing the dynamic range in applications with limited supply voltages. This feature, combined with its high output current capability, makes it a versatile choice for driving a variety of loads.

The operational amplifier comes in a tiny SOT23-5 package, which is ideal for space-constrained applications. Its small footprint does not hinder its thermal performance, as it is designed to operate over a wide temperature range from -40°C to +125°C, ensuring reliability in harsh environments.

In summary, the TSH341ILT from STMicroelectronics is a high-performance, low-noise operational amplifier that offers a blend of speed, precision, and power efficiency. Its compact size and robust operating range make it an excellent choice for professional-grade audio equipment, medical instrumentation, and any application requiring high-quality signal amplification.

You May Also Be Interested in

National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6147 $64.5880
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2012 $294.2940
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,940 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess