EN
  • EN
  • DE

ADA4853-3YRUZ-RL

Part No ADA4853-3YRUZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VOLTAGE FEEDBACK 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000607-ADA4853-3YRUZ-RL
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Linear- Amplifiers Video Amps and Modules
Package Tape & Reel (TR)
Applications Voltage Feedback
Slew Rate 120V/µs
Current - Supply 1.4 mA
Current - Output / Channel 160 mA
Voltage - Supply, Single/Dual (±) 2.65V ~ 5V
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Ultra Librarian 3D Model Ultra Librarian ADA4853-3YRUZ-RL CAD Model

Description

The ADA4853-3YRUZ-RL from Analog Devices Inc. is a cutting-edge, triple-channel, high-speed video amplifier that offers exceptional performance for a wide range of applications. This integrated circuit is designed to address the rigorous demands of advanced video and high-speed signal processing tasks.

Key Features:

  • High Bandwidth: The device boasts a high bandwidth that ensures minimal signal distortion and allows for the processing of high-frequency video signals with ease.
  • Low Power Consumption: Despite its high-speed capabilities, the ADA4853-3YRUZ-RL is designed for low power consumption, making it ideal for power-sensitive applications.
  • Triple Channel: With three independent video amplifiers in one package, it provides a compact and efficient solution for systems requiring multiple video channels.
  • High Output Drive: Capable of driving heavy loads, this video amplifier can handle a wide range of output requirements, ensuring versatility in its applications.
  • Flexible Supply Voltage: It operates over a wide supply voltage range, accommodating various system power rails and simplifying power supply design.

Applications:

The ADA4853-3YRUZ-RL is suitable for a variety of applications, including:

  • High-definition televisions (HDTVs)
  • Professional video editing and broadcasting equipment
  • Medical imaging systems
  • Surveillance and security systems
  • Video conferencing equipment

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability. The ADA4853-3YRUZ-RL is built to meet the highest industry standards, ensuring stable and reliable performance in even the most demanding environments.

Package and Availability:

The device is available in a compact, surface-mount package that is suitable for automated assembly processes, and it is provided in reel packaging (RL) for ease of handling in high-volume production environments.

With its superior performance and versatility, the ADA4853-3YRUZ-RL from Analog Devices Inc. is an excellent choice for designers seeking to enhance the video capabilities of their systems.

You May Also Be Interested in

Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Intersil
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Texas Instruments
Lowest to $1.2392
Texas Instruments
Need more? Email Us
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1887 $65.6610
65+ $1.7959 $116.7335
100+ $1.7398 $173.9800
140+ $1.6837 $235.7180
180+ $1.6276 $292.9680
240+ $1.4592 $350.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess