EN
  • EN
  • DE

AD812ARZ-REEL

Part No AD812ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP DUAL CURR-FDBK 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Applications Current Feedback
-3db Bandwidth 145MHz
Slew Rate 1600V/μs
Supply Current 4.5mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 2.4V ~ 36V, ±1.2V ~ 18V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD812
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 713345-AD812ARZ-REEL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD812ARZ-REEL CAD Model

Description

The AD812ARZ-REEL is a high-performance, dual-channel video amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This integrated circuit (IC) is part of a series that offers excellent video specifications, making it an ideal choice for a wide range of video and high-speed signal processing applications.

Key Features

  • High Output Current: The AD812 can deliver a continuous output current of up to 50 mA per channel, which is capable of driving a wide range of loads, including cables and other high-capacitance loads.
  • Wide Bandwidth: With a -3 dB bandwidth of 120 MHz when driving a 150 Ω load, this amplifier can handle high-speed signals with ease, making it suitable for demanding video applications.
  • Low Distortion: The device features low harmonic distortion, which is critical for maintaining signal integrity in high-quality video and high-speed data applications.
  • Differential Gain and Phase Error: The AD812 boasts a differential gain error of 0.02% and a differential phase error of 0.05°, ensuring accurate color reproduction and minimal phase distortion in video applications.
  • Single Supply Operation: It can operate from a single supply voltage ranging from +5 V to +12 V, providing design flexibility and simplifying power supply requirements.
  • Surface-Mount Package: The AD812ARZ-REEL is available in a compact, surface-mount package that is suitable for high-density circuit designs.

Applications

The AD812ARZ-REEL is versatile and can be used in various applications, including:

  • Professional and consumer video electronics
  • RGB amplifiers
  • Cable drivers
  • Video projectors and monitors
  • Video switchers and routers
  • High-speed data acquisition systems

Environmental and Quality Certifications

Analog Devices Inc. is committed to environmental stewardship and product quality. The AD812ARZ-REEL is produced to meet high standards, ensuring reliability and performance in the field.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
Analog Devices Inc.
IC OP AMP
Need more? Email Us
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $1.8879
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1521 $60.7605
11+ $9.9710 $109.6810
16+ $9.6594 $154.5504
22+ $9.3478 $205.6516
28+ $9.0362 $253.0136
38+ $8.1014 $307.8532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess