EN
  • EN
  • DE

TSH120ICT

Part No TSH120ICT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO BUFFER SAG 2.2-5 SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Buffer
Output Type Rail-to-Rail
Number of Circuits 1
Operating Supply Current 5.8mA
Channel Output Current 30mA
Supply Voltage - Operating 2.2 V to 5.5 V
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1114619-TSH120ICT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSH120ICT CAD Model

Description

Overview of TSH120ICT by STMicroelectronics

The TSH120ICT is a high-performance operational amplifier designed by STMicroelectronics, a leader in semiconductor solutions. This precision op-amp is well-suited for a range of applications, including signal conditioning, active filtering, and audio processing. Boasting low noise, low distortion, and high output drive capability, the TSH120ICT is an excellent choice for professional audio equipment, instrumentation, and control systems.

Key Features

  • High Slew Rate: Provides rapid voltage changes, making it ideal for fast signal processing applications.
  • Low Noise Performance: Ensures a clean signal amplification with minimal added noise, crucial for high-fidelity audio applications.
  • Wide Bandwidth: Offers a large frequency range for amplification, suitable for a variety of signals.
  • Stable and Reliable: Designed with STMicroelectronics' commitment to quality, ensuring long-term stability and reliability in operation.

Applications

The versatility of the TSH120ICT allows it to be used in multiple domains, including:

  • Professional audio equipment
  • Active filtering solutions
  • Analog signal conditioning
  • Data acquisition systems
  • Instrumentation and control circuits

Technical Specifications

With a focus on performance, the TSH120ICT boasts impressive technical specifications:

  • Supply Voltage Range: Specified for a wide range of supply voltages.
  • Output Drive Capability: Capable of driving large loads without compromising signal integrity.
  • Temperature Range: Designed to operate efficiently over a broad temperature range, ensuring functionality in varied environments.

Quality and Support

STMicroelectronics is known for their commitment to quality and the TSH120ICT is no exception. Customers can expect robust support and extensive documentation, including datasheets, application notes, and design guides. This ensures that integrating the TSH120ICT into your designs is as smooth and efficient as possible.

In conclusion, the TSH120ICT operational amplifier from STMicroelectronics is a high-quality component that offers exceptional performance for demanding applications. Its low noise, high slew rate, and wide bandwidth make it a top choice for professionals seeking the best in signal amplification.

You May Also Be Interested in

Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2874 $65.0118
16+ $7.6207 $121.9312
24+ $7.3828 $177.1872
33+ $7.1448 $235.7784
42+ $6.9057 $290.0394
56+ $6.1920 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess