Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Differential
Number of Circuits 1
-3db Bandwidth 75MHz
Slew Rate 600 V/μs
Operating Supply Current 14mA
Channel Output Current 70mA
Supply Voltage - Operating 3 V to 12.6 V, ±1.5 V to 6.3 V
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 1060123-LT6552IDD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6552IDD#TRPBF CAD Model

Description

Overview of LT6552IDD#TRPBF

The LT6552IDD#TRPBF is a high-speed, low-distortion, fully differential video amplifier designed by Linear Technology, a brand of Analog Devices, which is renowned for its precision engineering in the field of analog and mixed-signal processing. This product is tailored to address the stringent requirements of video broadcasting and imaging systems where signal integrity and performance are critical.

Key Features

  • High-Speed Performance: The LT6552 is capable of delivering fast settling times and high slew rates, making it ideal for high-definition and high-frequency video applications.
  • Low Distortion: With its low harmonic distortion, the amplifier ensures a clean and accurate reproduction of the input signal, preserving the quality of the video content.
  • Fully Differential Design: The fully differential inputs and outputs provide improved noise immunity and are well-suited for driving differential ADCs or for use in differential signal processing paths.
  • Adjustable Gain: The gain of the LT6552 can be easily adjusted with external resistors, allowing for flexible integration into a variety of system designs.
  • Power Efficiency: Designed to operate with a single 3V to 5V supply, the LT6552 offers excellent power efficiency, which is crucial for portable and battery-powered applications.

Applications

The LT6552IDD#TRPBF is versatile and can be used in a range of applications, including:

  • High-Definition Video Processing
  • Medical Imaging Systems
  • Telecommunications Equipment
  • Active Filter Circuits
  • Differential Signal Conversion

Product Packaging and Quality

The product comes in a compact 10-lead DFN package with a part number suffix "IDD," indicating the package type. The "#TRPBF" suffix denotes that the product is provided in tape and reel packaging, which is suitable for automated assembly processes, and that it is lead-free (Pb-free), aligning with modern environmental standards.

Conclusion

The LT6552IDD#TRPBF from Linear Technology is an exemplary solution for designers seeking a high-performance, low-distortion video amplifier for advanced video systems. Its combination of speed, precision, and flexibility make it a top choice for those who require the best in video signal amplification.

You May Also Be Interested in

Texas Instruments
IC VIDEO BUFFER AMP TRPL 16SSOP
Lowest to $13.2955
ECAD model for OPA3692IDBQTG4
Maxim Integrated
IC VIDEO AMP DUAL CMOS 8-SOIC
Need more? Email Us
ECAD model for MAX457CSA+T
Linear Technology
IC OPAMP VID SGL 100MHZ TSOT23-5
Lowest to $8.0511
ECAD model for LT6205IS5#TRMPBF
Maxim Integrated
IC BUFFER GAMMA REF 38-TQFN
Lowest to $2.9002
ECAD model for MAX9591ETU+
Maxim Integrated
IC AMP VIDEO MUX 16-QSOP
Lowest to $7.3309
ECAD model for MAX4312EEE+T
Texas Instruments
IC VIDEO BUFFER AMP 8-SOIC
Need more? Email Us
ECAD model for OPA693IDG4
Linear Technology
IC OP-AMP VIDEO HISPD SNGL 8SOIC
Lowest to $5.3685
ECAD model for LT1191CS8#TRPBF
Analog Devices Inc.
IC AMP GENERAL PURPOSE 16SSOP
Need more? Email Us
ECAD model for LT6558CGN#PBF
ON Semiconductor
IC AMP VIDEO 2STAGE DIFF 14-SOIC
Lowest to $0.5562
ECAD model for NE592D14G

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.2547 $65.0940
49+ $2.6700 $130.8300
75+ $2.5872 $194.0400
104+ $2.5031 $260.3224
134+ $2.4203 $324.3202
179+ $2.1693 $388.3047
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,720 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention