EN
  • EN
  • DE

TS68000CFN10

Part No TS68000CFN10
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HMOS 16/32-BIT MICROPROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1274439-TS68000CFN10
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS68000CFN10 CAD Model

Description

The TS68000CFN10 is a high-performance microprocessor from STMicroelectronics, a leader in the semiconductor industry. This product is part of STMicroelectronics' TS68000 series, which is renowned for its integration of the powerful 68000 microprocessor architecture, originally developed by Motorola.

Key Features

  • CPU Core: The core of the TS68000CFN10 is built on the 32-bit 68000 microprocessor architecture, which provides robust computing capabilities and efficient handling of complex tasks.
  • Clock Speed: With a clock speed of 10 MHz, this microprocessor delivers a balance of power consumption and performance, making it suitable for a wide range of applications.
  • Package: The device comes in a convenient CFN package, which is designed for optimal heat dissipation and ease of integration into various electronic systems.
  • Addressing Capabilities: It offers a 24-bit address bus, capable of directly addressing up to 16 MB of memory, which is ideal for applications requiring substantial memory management.
  • Data Bus: The 16-bit data bus ensures efficient data transfer and processing, which is critical for high-speed computing operations.
  • Instruction Set: The TS68000CFN10 supports a rich instruction set that enables a variety of operations, from basic arithmetic to complex algorithms, providing developers with the flexibility to tackle diverse computing challenges.

Applications

The TS68000CFN10 is designed for use in a multitude of applications, including but not limited to:

  • Embedded systems
  • Industrial control systems
  • Automotive electronics
  • Telecommunications equipment
  • Consumer electronics

Reliability and Support

STMicroelectronics ensures that the TS68000CFN10 is manufactured to the highest quality standards, providing reliability and longevity for critical applications. Additionally, STMicroelectronics offers comprehensive technical support for designers and engineers, including detailed datasheets, application notes, and design resources to facilitate the integration of the TS68000CFN10 into various projects.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess