Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Supervisor Open Drain or Open Collector 2 Channel 6-WLCSP (0.8x1.2)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-UFBGA, WLCSP
Case / Package 6-WLCSP (0.8x1.2)
Family Name MIC2782
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-MIC2782FLYCS-DKR, 576-4469-1, 1611-MIC2782FLYCS-CT, 576-4469-2, 1611-MIC2782FLYCS-CT-ND, 1611-MIC2782FLYCS-DKR-ND, 1611-MIC2782FLYCS-CTINACTIVE, 1611-MIC2782FLYCS-DKRINACTIVE, 576-4469-6, MIC2782FLYCS TR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884702-MIC2782FLYCS-TR
Ultra Librarian 3D Model Ultra Librarian MIC2782FLYCS-TR CAD Model

Description

Microchip Technology's MIC2782FLYCS-TR: A Dual Push-Pull Output LDO with WLCSP Package

The MIC2782FLYCS-TR from Microchip Technology is a state-of-the-art, dual-channel LDO (Low Dropout Regulator) designed for applications requiring high performance and small footprint power management solutions. This regulator is a perfect choice for portable devices where space is at a premium and efficient power regulation is necessary.

Key Features

  • Dual Independent LDOs: The MIC2782FLYCS-TR features two independent LDO channels, providing flexibility in powering multiple subsystems with different voltage requirements.
  • Ultra-Small Footprint: Housed in a tiny 0.77mm x 1.47mm 6-bump WLCSP (Wafer Level Chip Scale Package), the MIC2782FLYCS-TR offers a space-saving solution, ideal for compact electronic designs.
  • High Accuracy: With an output voltage accuracy of ±2%, this LDO ensures precise voltage regulation, which is critical for sensitive electronics.
  • Low Dropout: The low dropout feature allows for efficient operation even when the supply voltage is close to the output voltage, reducing power loss and improving battery life in portable applications.
  • Wide Operating Voltage Range: The MIC2782FLYCS-TR operates over a wide input voltage range from 2.5V to 5.5V, accommodating a variety of power sources and conditions.
  • High Output Current: Each LDO channel can deliver up to 150mA of output current, suitable for powering a range of ICs and peripheral devices.
  • Stable with Ceramic Capacitors: The device is stable with ceramic output capacitors, which are preferred in modern electronics for their small size and reliability.

Applications

The MIC2782FLYCS-TR is designed for a broad range of applications, particularly where high integration and minimal space are key considerations. These include:

  • Mobile phones and wearable devices
  • Bluetooth earphones and audio accessories
  • Portable medical equipment
  • Smart sensors and IoT devices
  • Camera modules

With its combination of dual-channel configuration, high accuracy, and ultra-compact packaging, the MIC2782FLYCS-TR from Microchip Technology offers designers a robust power management solution that meets the stringent requirements of today's advanced portable electronics.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
ECAD model for ISL88011IH531Z-T7A
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3707XQBP-308/NOPB
Analog Devices Inc.
IC MONITOR RESET 4.35V SC-70-3
Lowest to $4.9916
ECAD model for ADM1810-10AKSZ-RL7
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL SOT23-6
Need more? Email Us
ECAD model for ADM6710BARJZ-REEL7
SII Semiconductor Corporation
IC VOLT DETECTOR 2.9V SOT23-5
Lowest to $0.2441
ECAD model for S-80929CLMC-G6ZT2U
Maxim Integrated
IC MPU/RESET CIRC 2.63V SC70-4
Lowest to $9.8546
ECAD model for MAX6386XS26D3+T
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3700XCBPX-290
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $6.8454
ECAD model for MAX6316LUK26CY
Texas Instruments
IC SUPERVISOR 3 CHANNEL 8SOIC / Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC
Lowest to $0.3294
ECAD model for TPS3307-25DG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9455 $52.0025
130+ $0.7758 $100.8540
200+ $0.7516 $150.3200
275+ $0.7273 $200.0075
360+ $0.7031 $253.1160
480+ $0.6304 $302.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,750 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention