EN
  • EN
  • DE

JAN1N3891

Part No JAN1N3891
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 12A DO203AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/304
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 38 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 200 ns
Capacitance @ Vr, F 115pF @ 10V, 1MHz
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-203AA (DO-4)
Operating Temperature - Junction -65°C ~ 175°C
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 608668-JAN1N3891
Ultra Librarian 3D Model Ultra Librarian JAN1N3891 CAD Model

Description

Microchip Technology's JAN1N3891 Rectifier Diode

The JAN1N3891 is a high-reliability rectifier diode from the trusted manufacturer Microchip Technology, designed to meet the stringent requirements of the aerospace and defense industries. This component is a testament to Microchip's commitment to providing robust and dependable electronic solutions that cater to critical applications where failure is not an option.

Key Features:

  • High Voltage Capability: The JAN1N3891 is capable of withstanding high reverse voltages, making it suitable for a variety of power conversion applications.
  • Low Forward Voltage Drop: It ensures efficient operation by minimizing the voltage drop across the diode when forward biased, which leads to reduced power loss and improved system efficiency.
  • Robust Temperature Performance: The device operates effectively over a wide temperature range, ensuring reliability in extreme environments.
  • Hermetically Sealed: The diode comes in a hermetically sealed package, providing protection against moisture and other environmental contaminants that could otherwise compromise the diode's performance.
  • Qualified to MIL-PRF-19500/477: It meets the military specifications for high-reliability electronic components, ensuring that it can handle the rigorous demands of military and aerospace applications.

Applications:

The JAN1N3891 is ideally suited for high-reliability applications where consistent performance and durability are critical. Its typical applications include:

  • Power supply circuits in satellite systems
  • High-reliability avionics and aerospace instrumentation
  • Military communication equipment
  • Other defense-related electronic systems

Product Specifications:

The JAN1N3891 features a maximum repetitive reverse voltage (Vrrm) of 600 volts, which is indicative of the diode's ability to handle high voltage scenarios. Its forward current (If) is rated at 1.5 amperes, ensuring adequate current handling capability for a range of applications.

With its combination of high voltage capability, low forward voltage drop, and exceptional temperature performance, the JAN1N3891 from Microchip Technology is an excellent choice for designers looking for a reliable rectifier diode that can withstand the rigors of high-stress environments.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess