Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type Connector
For Use With/Related Products C Series
Specifications 24 Position
Ultra Librarian 3D Model Ultra Librarian C500-CE243 CAD Model

Description

NULL

You May Also Be Interested in

Crouzet USA
OPT MEM MILLENIUM 3 SERIES
Need more? Email Us
ECAD model for 88970108
Omron
COVER TERM BLOCK 10POS
Need more? Email Us
ECAD model for C200H-COV11
Schneider Electric
MEMORY CARTRIDGE, FOR SMART RELA
Need more? Email Us
ECAD model for SR2MEM01
Omron
PRE-STRIPPED 9PIN HST CBL 6FT
Need more? Email Us
ECAD model for 61-000105-01
Omron
CONN ETHERNET SLAVE ADAPTER
Need more? Email Us
ECAD model for CP1W-ETN01-US
Omron
NT2S/NT3S SPARE CLIPS & PWR CN
Need more? Email Us
ECAD model for NT2S-ATT01
Omron
TERMINAL PRESSURE WELD 96PT
Need more? Email Us
ECAD model for CS1W-CE562
Phoenix Contact
CONN INLINE SERIES 16 POSITION
Need more? Email Us
ECAD model for 2727611
Omron
RS422/485 500M LONG RANGE
Need more? Email Us
ECAD model for CP1W-CIF12

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention