Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, Push-Pull
Voltage - Supply, Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 1pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 25µA
CMRR, PSRR (Typ) 80dB CMRR
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Base Product Number TS3704
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845322-TS3704IPT
Ultra Librarian 3D Model Ultra Librarian TS3704IPT CAD Model

Description

The TS3704IPT is a cutting-edge, low-power voltage comparator designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is part of the TS3704 series, which is celebrated for its precision and energy-efficient operation, making it an ideal choice for battery-powered and portable applications where power conservation is critical.

Key Features

  • Low Power Consumption: The TS3704IPT boasts a very low current draw, with a typical consumption of 5 µA per comparator at 5V, ensuring minimal impact on battery life.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 2.7V to 16V, providing flexibility in various applications and compatibility with both digital and analog power supplies.
  • High Input Impedance: With a high input impedance, the device minimizes the current draw from the input sources, further contributing to the overall power efficiency.
  • Fast Response Time: Despite its low power consumption, the TS3704IPT does not compromise on speed, offering a fast response time that is essential for applications requiring quick signal processing.
  • Push-Pull Outputs: The comparator features push-pull outputs, which can drive loads directly without the need for an additional pull-up resistor.
  • Temperature Range: It is designed to operate over an extended industrial temperature range from -40°C to +125°C, making it suitable for harsh environments.

Applications

The TS3704IPT is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable instrumentation
  • Notebook and desktop computers
  • Window comparators
  • Multivibrators
  • Industrial control systems

With its precision performance and low power requirements, the TS3704IPT from STMicroelectronics is an excellent choice for designers looking to optimize their power-sensitive applications without sacrificing accuracy or functionality.

You May Also Be Interested in

Linear Technology
IC COMP R-RINOUT DUAL 8-SOIC
Need more? Email Us
ECAD model for LT1720IS8#TRPBF
Maxim Integrated
IC COMP SNGL ECL 8SOIC
Need more? Email Us
ECAD model for MAX9691ESA+T
Rochester Electronics
93S46DM
Need more? Email Us
ECAD model for 93S46DM
Texas Instruments
IC DUAL DIFF COMPARATOR 8VSSOP
Lowest to $0.0499
ECAD model for LM393DGKRG4
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.3892
ECAD model for MAX996ESD+TG077
Texas Instruments
IC SNGL DIFF COMPARATOR SOT23-5
Lowest to $0.4365
ECAD model for TL331IDBVRQ1
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ECAD model for MAX900BCPP
Analog Devices Inc.
Quad 7 ns Single Supply Comparator
Lowest to $15.4298
ECAD model for AD8564AN
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ECAD model for MAX900ACPP

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7040 $52.8000
175+ $0.5777 $101.0975
270+ $0.5596 $151.0920
370+ $0.5416 $200.3920
480+ $0.5235 $251.2800
640+ $0.4694 $300.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,885 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention