Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 150 µA
Voltage - On State (Vtm) (Max) 1.7 V
Current - On State (It (AV)) (Max) 500 mA
Current - On State (It (RMS)) (Max) 800 mA
Current - Hold (Ih) (Max) 5 mA
Current - Off State (Max) 1 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 7A, 7.6A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376646-X0115ML
Ultra Librarian 3D Model Ultra Librarian X0115ML CAD Model

Description

Introducing the STMicroelectronics Product X0115ML

STMicroelectronics, a global semiconductor leader, presents the innovative Product X0115ML, a cutting-edge solution designed to cater to a wide range of applications. This product is part of STMicroelectronics' extensive portfolio of electronic components that are renowned for their reliability, performance, and efficiency.

Key Features

  • High Performance: The X0115ML is built to deliver top-notch performance, making it suitable for demanding applications that require robust operation.
  • Durability: With its sturdy construction, the X0115ML is designed to withstand harsh conditions, ensuring a long operational life and reliability.
  • Energy Efficient: This product is engineered to be energy-efficient, helping to reduce power consumption and save on energy costs in the long run.
  • Compact Design: The compact form factor of the X0115ML allows for seamless integration into various electronic assemblies, without taking up excessive space.

Applications

The versatility of the X0115ML makes it an ideal choice for a multitude of applications, including but not limited to:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronic devices

Technical Specifications

The X0115ML boasts a comprehensive set of technical specifications that ensure it meets the requirements of the most challenging applications:

  • Operating Voltage Range: Specific to the X0115ML series
  • Current Rating: Defined by the particular model within the series
  • Temperature Range: Capable of operating over a wide temperature range
  • Package Type: Available in several package options to suit different assembly needs

Quality and Support

STMicroelectronics is committed to delivering the highest quality products. The X0115ML is backed by rigorous testing and quality assurance processes, ensuring that you receive a dependable and consistent product. Additionally, STMicroelectronics provides comprehensive technical support for the X0115ML, offering design resources, datasheets, and customer service to assist with any questions or integration challenges.

With its robust feature set, wide applicability, and strong support infrastructure, the X0115ML from STMicroelectronics stands out as a superior choice for your electronic component needs.

You May Also Be Interested in

TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI153-1250-15_20mm
Vishay
SCR MED POWER 800V 22A TO-48
Need more? Email Us
ECAD model for VS-22RIA80
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI143-400-12_26mm
Vishay
SCR 600V 80A TO-65
Need more? Email Us
ECAD model for VS-50RIA60M
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI443-400-32_26mm
Littelfuse Inc.
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.4757
ECAD model for 2N6403G
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI453-800-34-7B31_26mm
TET Estel
Phase Control Press-Pack Thyristor
Need more? Email Us
ECAD model for T273-2500-18_35mm
Vishay
SCR 1200V 16A D2PAK
Lowest to $28.7282
ECAD model for VS-16TTS12SPBF

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention