EN
  • EN
  • DE

TL331IDBVRQ1

Part No TL331IDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC SNGL DIFF COMPARATOR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 1
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 700μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1107706-TL331IDBVRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL331IDBVRQ1 CAD Model

Description

Overview of Texas Instruments TL331IDBVRQ1

The Texas Instruments TL331IDBVRQ1 is a high-performance, single differential comparator that offers a blend of features making it ideal for a wide range of applications in the automotive and industrial sectors. This device is specifically designed to operate over a wide range of supply voltages, from 2V to 36V, or from ±1V to ±18V, providing designers with flexibility in various circuit configurations.

Key Features

  • Single Supply Operation: The TL331IDBVRQ1 can function on a single supply, which simplifies power management in a circuit.
  • Differential Input: It supports differential input, enhancing its ability to reject common-mode noise, which is critical in noisy automotive environments.
  • Wide Voltage Range: With an operating voltage range from 2V to 36V, it is versatile for use in low-voltage and high-voltage systems alike.
  • Low Current Consumption: The device has a typical quiescent current of 0.4 mA, which is beneficial for power-sensitive applications.
  • Fast Response Time: It boasts a fast response time, which is essential for real-time monitoring and control systems.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality standards required for automotive applications.

Applications

The TL331IDBVRQ1's robust design and flexible operating characteristics make it suitable for a variety of applications, including:

  • Threshold detection and voltage monitoring in automotive control systems
  • Window comparators for signal processing
  • Zero-crossing detectors in digitally-controlled power supplies
  • Relay drivers and oscillator circuits in industrial electronics

Reliability and Packaging

The device is offered in a small SOT-23-5 package, which is ideal for space-constrained applications. Additionally, it is characterized for operation from -40°C to 125°C, ensuring reliable performance in extreme temperatures commonly encountered in automotive environments.

With its combination of flexibility, low power consumption, and robust performance, the Texas Instruments TL331IDBVRQ1 is a versatile comparator that can be integrated into a multitude of electronic systems, delivering reliable and precise performance in the most demanding conditions.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3133 $50.1280
390+ $0.2571 $100.2690
605+ $0.2490 $150.6450
830+ $0.2410 $200.0300
1,075+ $0.2330 $250.4750
1,440+ $0.2089 $300.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,620 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess