Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4.5 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 53A
Rds On (Typ) 8 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-36
Win Source Part Number 1117414-VND5E008AY-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VND5E008AY-E CAD Model

Description

The VND5E008AY-E from STMicroelectronics is a state-of-the-art automotive-grade double channel high-side driver designed to manage electronic loads in automotive applications. This robust component is part of STMicroelectronics' VIPower M0-7 series and is specifically engineered to drive resistive, inductive, and capacitive loads with excellent efficiency and reliability.

Key Features

  • Double Channel Output: The device features two independent high-side channels, which allow for the control of two separate loads with a single IC.
  • High Current Capability: Each channel can handle high current loads, making it suitable for a variety of applications including but not limited to automotive lighting, heaters, and motors.
  • Advanced Protection Systems: Equipped with built-in thermal shutdown, overload protection, and current limitation to safeguard the IC and the load from electrical hazards.
  • Status Feedback: The driver includes diagnostic functions which provide feedback on load status, open load detection in OFF state, and overtemperature indication.
  • Low Standby Current: Designed for energy efficiency, it features a low standby current that helps reduce power consumption when not actively driving loads.

Applications

The VND5E008AY-E is ideally suited for a range of automotive applications that require high reliability and performance. It can be used in:

  • Automotive Exterior and Interior Lighting
  • Engine Management Systems
  • Heating, Ventilation, and Air Conditioning (HVAC) Controls
  • Automotive Power Distribution Systems

Quality and Reliability

As an automotive-grade product, the VND5E008AY-E meets stringent quality standards including AEC-Q100 qualification. It is manufactured in compliance with the ISO/TS16949 certification, ensuring high reliability and performance in the demanding automotive environment.

Package and Availability

The VND5E008AY-E comes in a compact and thermally efficient PowerSSO-36 package, which is designed to minimize PCB space and enhance thermal dissipation. This product is available for order and is supported by STMicroelectronics' global distribution network.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
ECAD model for TPS2065CDGN-2
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
ECAD model for TCK107AF,LF
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
ECAD model for MP62550DGT-LF-P
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
ECAD model for MP5013AGJ-P
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.5985
ECAD model for TPS22969DNYT
NXP / Nexperia
Logic level TOPFET TO-220 version of BUK135-50L
Need more? Email Us
ECAD model for BUK124-50L
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.1996
ECAD model for TPS2066CDGN-2
Micrel
High Side Load Switches for Consumer Applications
Lowest to $0.6961
ECAD model for MIC94091YC6
Rohm Semiconductor
High-Side Switch
Need more? Email Us
ECAD model for BD6513F

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention