EN
  • EN
  • DE

TYN606

Part No TYN606
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1275151-TYN606
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TYN606 CAD Model

Description

STMicroelectronics TYN606 SCR Thyristor

The TYN606 from STMicroelectronics is a robust and reliable silicon-controlled rectifier (SCR) thyristor designed for high-performance in a wide range of applications. This device is specifically engineered to enhance the efficiency and longevity of products that require phase control in AC systems, motorbike voltage regulators, motor control circuits, and inrush current limiting circuits.

Key Features

  • Voltage Capability: The TYN606 is capable of withstanding voltages up to 600V, making it suitable for a variety of industrial and consumer applications that operate within this voltage range.
  • Current Rating: With an average on-state current of 6A, this SCR can handle moderate power levels, ensuring reliable performance in demanding situations.
  • Gate Trigger Current: The device has a specified gate trigger current (Igt) that ensures reliable triggering of the thyristor under a wide range of conditions.
  • Thermal Characteristics: The TYN606 exhibits excellent thermal stability, with a maximum operating junction temperature of 125°C, which contributes to its durability and long-term reliability.
  • Package: Housed in a TO-220AB package, the TYN606 provides a compact solution with good thermal conduction properties, making it easy to integrate into various circuit designs.

Applications

The versatility of the TYN606 SCR makes it an ideal choice for a broad range of applications, including:

  • Phase control applications in light dimmers, motor speed controllers, and heating regulators.
  • Voltage regulation systems, particularly in motorbike voltage regulators where robustness is key.
  • Overvoltage crowbar protection circuits, providing a safeguard against voltage spikes.
  • Motor control circuits, offering controlled ramp-up and protection.
  • Inrush current limiting circuits, reducing the initial surge current when power is first applied.

With its combination of high voltage capability, moderate current rating, and reliable triggering performance, the TYN606 SCR from STMicroelectronics is an excellent choice for designers looking to create efficient and durable electronic systems.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4015 $58.8105
17+ $6.8942 $117.2014
26+ $6.6782 $173.6332
36+ $6.4634 $232.6824
47+ $6.2474 $293.6278
62+ $5.6018 $347.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess