EN
  • EN
  • DE

BTW68-800

Part No BTW68-800
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description HIGH SURGE CAPABILITY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155640-BTW68-800
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTW68-800 CAD Model

Description

STMicroelectronics BTW68-800 SCR

The STMicroelectronics BTW68-800 is a robust and versatile Silicon Controlled Rectifier (SCR) designed to manage a wide range of applications requiring high bidirectional blocking voltage capability and high thermal cycling performance. This SCR is particularly well-suited for phase control in converters, power control in AC systems, and over-voltage protection in various electronic circuits.

Key Features:

  • High Blocking Voltage: The BTW68-800 is capable of withstanding voltages up to 800V, making it suitable for applications in higher voltage circuits.
  • High Surge Current: With a surge current rating of up to 50A, this SCR can handle high transient currents, ensuring reliable operation under harsh conditions.
  • High Junction Temperature: The device operates effectively with a maximum junction temperature of 125°C, offering stable performance even at elevated temperatures.
  • Gate Trigger Current: A gate trigger current of 100mA makes the BTW68-800 easy to drive and compatible with a wide range of control circuits.
  • Package: Enclosed in a robust TO-220AB package, the BTW68-800 ensures good heat dissipation and mechanical durability.

Applications:

  • Motor Control
  • Industrial Power Supplies
  • Lighting Dimmers
  • Overvoltage Crowbar Protection
  • Battery Chargers

The BTW68-800 SCR from STMicroelectronics is a testament to the company's commitment to providing high-quality power control solutions. With its high voltage and current capabilities, along with its ability to withstand significant temperature variations, this SCR is an excellent choice for designers looking to enhance the reliability and efficiency of their power control applications.

Whether you're developing industrial drives, working on sophisticated power supplies, or implementing protective circuits, the BTW68-800 provides the performance and reliability needed to ensure your designs meet the highest standards of functionality and endurance.

You May Also Be Interested in

Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9372 $63.4976
18+ $6.5130 $117.2340
28+ $6.3086 $176.6408
38+ $6.1053 $232.0014
49+ $5.9021 $289.2029
66+ $5.2911 $349.2126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess