Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280462-WM9701
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM9701 CAD Model

Description

The WM9701 is a low power, full duplex stereo codec with integrated touch screen controller designed for portable audio and multimedia applications. It's a highly integrated device that incorporates a variety of functions, including analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), along with a touch screen controller interface.

Applications:

  • PDAs (Personal Digital Assistants)
  • Portable Media Players (PMPs)
  • Smartphones
  • Tablet Computers
  • Any battery-powered device requiring audio and touch screen functionality

Features:

  • Stereo ADC and DAC: High-quality audio conversion for both recording and playback.
  • Integrated Touch Screen Controller: Simplifies touch screen implementation and reduces external component count.
  • Low Power Consumption: Optimised for battery-powered devices, extending battery life.
  • Full Duplex Operation: Allows simultaneous recording and playback.
  • Flexible Audio Interface: Supports various audio data formats and sampling rates.
  • I2C Control Interface: Provides easy access for configuration and control.
  • Microphone Bias: Integrated microphone bias circuitry eliminates the need for external components.
  • Headphone Driver: Integrated headphone amplifier for direct headphone connection.

Benefits:

  • Reduced Component Count: Integration of audio codec and touch screen controller minimizes the number of external components required.
  • Lower Power Consumption: Enables longer battery life in portable devices.
  • Improved Audio Quality: High-performance ADCs and DACs deliver superior audio performance.
  • Simplified Design: Easy-to-use I2C control interface simplifies system integration.
  • Cost-Effective: Integration reduces overall system cost.
  • Faster Time-to-Market: Simplified design and integration accelerate product development.

Additional Details:

The WM9701 typically operates from a low voltage supply (e.g., 3.3V). It features programmable gain amplifiers (PGAs) for both ADC and DAC paths, allowing for flexible audio level adjustment. The touch screen controller supports 4-wire resistive touch screens and provides accurate touch position detection. The device is available in a compact package, making it suitable for space-constrained applications. It supports various audio formats like PCM and I2S.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Varactor Diode for AM Low-Voltage Electronic Tuning
Need more? Email Us
ECAD model for SVC343
Taiwan Semiconductor
300mA Low Noise LDO Voltage Regulator with Enable
Need more? Email Us
ECAD model for TS5215CS
STMicroelectronics
N-CHANNEL 60V - 0.015 ohm - 50A TO-220/TO-220FP/I PAK/D²PAK STripFET™ II POWER MOSFET
Lowest to $1.7586
ECAD model for STB55NF06
Sipex Corporation
Programmable RS-232/RS-485 Transceiver
Lowest to $48.8955
ECAD model for SP331ET
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
ECAD model for X24325P
NEC
SWITCHING P-CHANNEL POWER MOSFET
Lowest to $0.3987
ECAD model for UPA2712GR
Texas Instruments
Piccolo Microcontrollers | IC MCU 32BIT 16KB FLASH 48LQFP
Lowest to $7.4823
ECAD model for TMS320F280200PTT
STMicroelectronics
LOW POWER J-FET DUAL OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TL062AC
Texas Instruments
Tiva Microcontroller | IC MCU 32BIT 256KB FLASH 64LQFP
Lowest to $22.3120
ECAD model for TM4C123GH6PMT7

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.6658 $67.6606
17+ $7.9311 $134.8287
26+ $7.6826 $199.7476
35+ $7.4343 $260.2005
45+ $7.1873 $323.4285
61+ $6.4435 $393.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,100 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention