EN
  • EN
  • DE

TDE1767ADP

Part No TDE1767ADP
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description INTERFACE CIRCUIT RELAY AND LAMP-DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Configuration High Side
Output Type Bipolar
Interface On/Off
Voltage - Load 6 V ~ 55 V
Current - Output (Maximum) 1.3A
Input Type Inverting, Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature
Operating Temperature Range -25°C ~ 85°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 1266486-TDE1767ADP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name TDE1767
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TDE1767ADP CAD Model

Description

The TDE1767ADP is a robust interface component designed by STMicroelectronics, a leader in semiconductor solutions. This advanced driver is specifically engineered to facilitate reliable communication between control units and power devices, making it an essential part of automotive, industrial, and automation systems.

Key Features

  • High-Current Drive: The TDE1767ADP can deliver up to 0.5 A of current, enabling the direct drive of power components without the need for external transistors or drivers.
  • Wide Supply Voltage Range: It operates over a broad range of supply voltages from 4.75 V to 5.25 V, ensuring compatibility with a variety of control logic levels and stability across supply fluctuations.
  • Protection Mechanisms: It includes built-in thermal shutdown and open ground protection, safeguarding the device and the system it controls against over-temperature conditions and potential damage from disconnection.
  • Diagnostic Functions: The TDE1767ADP features diagnostic capabilities that provide feedback on the status of the driver, which is critical for system monitoring and fault detection.

Applications

With its robust design and comprehensive features, the TDE1767ADP is well-suited for a variety of applications:

  • Automotive systems, such as engine control units, ABS, and power steering
  • Industrial automation, including motor control and robotics
  • Heavy machinery that requires reliable control of high-current actuators

Product Specifications

The device is packaged in a standard 8-pin plastic DIP, making it easy to integrate into PCB designs. It is characterized by a low saturation voltage and fast switching times, which enhances overall system performance. The TDE1767ADP's ability to interface directly with microcontrollers and logic circuits simplifies design and reduces component count.

Conclusion

The TDE1767ADP from STMicroelectronics represents a reliable and efficient solution for driving power devices in a wide array of applications. Its robustness, coupled with diagnostic and protection features, ensures that it can manage the demands of high-current driving tasks while maintaining system integrity and safety.

You May Also Be Interested in

Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess