EN
  • EN
  • DE

STB40NE03L

Part No STB40NE03L
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TO263
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 756914-STB40NE03L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB40NE03L CAD Model

Description

STB40NE03L - N-Channel Enhancement Mode Power MOSFET by STMicroelectronics

The STB40NE03L is a high-performance N-Channel MOSFET produced by STMicroelectronics, designed to deliver efficiency and power handling capabilities in a wide range of electronic applications. This device is part of STMicroelectronics' STripFET™ series, which is renowned for its low on-resistance and minimal gate charge, making it an ideal choice for high-efficiency power management tasks.

With a drain-source voltage (V<sub>DS) of 30V and a continuous drain current (I<sub>D) of 40A, the STB40NE03L is capable of handling significant power and current, making it suitable for high-performance switching applications. The device's low threshold voltage ensures that it can be driven at lower gate voltages, enhancing its compatibility with a wide range of drive circuits and allowing for reduced power consumption.

Key Features:

  • Low On-Resistance (R<sub>DS(on)): The MOSFET features an exceptionally low on-state resistance, which translates to reduced conduction losses and improved overall efficiency.
  • High Current Capability: With a continuous drain current of 40A, the STB40NE03L can handle high current applications with ease.
  • Low Gate Charge (Q<sub>G): A low gate charge ensures fast switching performance, which is crucial for reducing switching losses in power conversion systems.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability and robustness in applications that may experience unexpected voltage spikes.
  • Logic Level Threshold: Compatible with 5V logic signals, this device can be easily interfaced with microcontrollers and other logic-level devices.

The STB40NE03L is packaged in a D2PAK, which is known for its compact size and ability to dissipate heat effectively. This package makes it suitable for space-constrained applications that require high thermal performance.

Applications for the STB40NE03L are diverse and include DC-DC converters, motor drives, and other power management functions in consumer electronics, automotive systems, and industrial equipment. Its robustness and high efficiency make it a go-to MOSFET for designers looking to optimize their power systems for both performance and reliability.

Overall, the STB40NE03L from STMicroelectronics stands out as a high-quality component that offers a balance of power handling, efficiency, and ease of use for a wide array of power management applications.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess