Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type NPN
Current - Collector (Ic) (Maximum) 6A
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) at Ib, Ic 1.5V at 600mA, 6A
Current - Collector Cutoff (Maximum) 700μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 15 at 3A, 4V
Maximum Power 2W
Frequency - Transition 3MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number TIP41
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1267453-TIP41BG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIP41BG CAD Model

Description

The TIP41BG is a versatile and robust bipolar power transistor designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This particular device is part of the TIP41 series, which is well-known for its high power dissipation and current handling capabilities.

Key Features

  • NPN Bipolar Power Transistor: The TIP41BG falls into the category of NPN transistors, which are commonly used in amplifying or switching applications.
  • High Power Dissipation: With an impressive power dissipation of 65W, this component is suitable for high-power circuits and can handle significant thermal stress.
  • Collector-Emitter Voltage: It boasts a collector-emitter voltage (VCEO) of 80V, allowing it to work efficiently in higher voltage environments.
  • Collector Current: The device can manage a continuous collector current (IC) of 6A, making it a strong choice for applications requiring high current flow.
  • Operating Junction Temperature: The TIP41BG can operate within a junction temperature range of -65°C to 150°C, ensuring reliability across a wide range of temperature conditions.
  • TO-220 Package: Enclosed in a TO-220 package, it provides a compact form factor and is easy to mount onto a printed circuit board (PCB).

Applications

The ON Semiconductor TIP41BG is suitable for a variety of applications, including:

  • Power linear and switching circuits
  • Audio amplifiers
  • Regulator systems
  • Motor control circuits

Quality and Reliability

ON Semiconductor is committed to high standards of quality and reliability, and the TIP41BG is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring performance and durability in even the most demanding applications.

Environmental Compliance

The TIP41BG is also environmentally friendly, complying with RoHS (Restriction of Hazardous Substances) directives, which limits the use of certain hazardous materials in electronic products.

You May Also Be Interested in

ON Semiconductor
Complementary Power Transistors | TRANS NPN 60V 10A DPAK
Lowest to $0.2910
ECAD model for MJD3055
Diodes Incorporated
TRANS NPN DARL 30V 0.3A SC70-3 / Trans Darlington NPN 30V 0.3A 200mW 3-Pin SOT-323 T/R
Lowest to $0.1091
ECAD model for MMSTA14-7
ON Semiconductor
Complementary Darlington Power Transistors | TRANS PNP DARL 100V 2A DPAK
Lowest to $0.1377
ECAD model for MJD117
ON Semiconductor
Trans GP BJT NPN 230V 15A 200000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 230V 15A TO247
Lowest to $2.9324
ECAD model for MJW3281AG
ON Semiconductor
POWER TRANSISTORS(3.0A,40-80V,12.5W) | TRANS NPN 60V 3A TO225AA
Lowest to $1.3138
ECAD model for MJE181
ON Semiconductor
Trans Darlington PNP 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS PNP DARL 200V 15A TO247
Lowest to $5.9236
ECAD model for MJH11019G
ON Semiconductor
Trans Darlington NPN 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN DARL 200V 15A TO247
Need more? Email Us
ECAD model for MJH11020G
ON Semiconductor
Trans GP BJT PNP 40V 4A 4000mW 3-Pin(3+Tab) TO-225 Box / TRANS PNP 40V 4A TO225AA
Need more? Email Us
ECAD model for MJE371G
Diodes Incorporated
TRANS PNP 32V 2A SOT89-3
Lowest to $0.2317
ECAD model for 2DB1188P-13

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.6946 $56.5866
51+ $2.2110 $112.7610
79+ $2.1419 $169.2101
109+ $2.0728 $225.9352
140+ $2.0037 $280.5180
188+ $1.7965 $337.7420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention