Products specifications Report Issue?

Reference Date Code 06+
Reference case DFN16
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 754409-LT3417AEDHC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3417AEDHC CAD Model

Description

Linear Technology LT3417AEDHC Step-Down Converter

The LT3417AEDHC is a high-performance step-down switching regulator from Linear Technology, designed to efficiently convert higher voltages to lower voltages with a high degree of precision and reliability. This compact, monolithic device is an ideal solution for space-constrained applications requiring a power-efficient voltage step-down conversion.

Key Features:

  • Wide Input Voltage Range: The LT3417AEDHC operates over a broad input voltage range, making it versatile for a variety of supply voltages.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level, providing flexibility for different circuit requirements.
  • High Efficiency: With its advanced design, the LT3417AEDHC offers high efficiency, reducing power loss and heat generation in the system.
  • Low Ripple: The device ensures low output voltage ripple, contributing to stable operation of sensitive electronic circuits.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, enhancing its reliability and longevity.
  • Small Package: The LT3417AEDHC comes in a compact DHC package, making it suitable for portable devices and other applications where board space is at a premium.

Applications:

The LT3417AEDHC is well-suited for a wide array of applications, including but not limited to:

  • Portable Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment
  • Battery-Powered Devices

Technical Specifications:

Parameter Value Input Voltage Range 3V to 25V Output Voltage Range Adjustable Package Type DHC Switching Frequency Up to 2.4MHz Operating Temperature -40°C to 125°C

Overall, the LT3417AEDHC from Linear Technology is a robust and versatile step-down converter that provides a compact, efficient, and reliable solution for a wide range of voltage regulation needs.

You May Also Be Interested in

Fuji Electric
Low IR Schottky barrier diode
Lowest to $0.3661
ECAD model for YA868C06R
Stanson Technology
STN4526 is the N-Channel logic enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Need more? Email Us
ECAD model for STN4546
Weitron Technology
P-Channel Enhancement Mode Power MOSFET
Need more? Email Us
ECAD model for WTC6401
NEC
SWITCHING P-CHANNEL POWER MOSFET
Lowest to $0.3987
ECAD model for UPA2712GR
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690EK1/TR
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
ECAD model for X24325P
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
ECAD model for UPD78F0546
Torex Semiconductor Ltd
High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control
Need more? Email Us
ECAD model for XC6209D302MR
Texas Instruments
FAST-TRANSIENT RESPONSE 5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 1.8V 5A DDPAK/TO263-5
Lowest to $19.1249
ECAD model for TPS75518KTTR

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention