Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 1.2V ~ 4V
Supply Voltage Not Required
Current - Output (Maximum) 1.2A
Rds On 35mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 4-UFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.96x0.96)
Family Part Number FPF1104
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1175132-FPF1104
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FPF1104 CAD Model

Description

ON Semiconductor FPF1104: Low-Power, Single-Channel Load Switch

The FPF1104 from ON Semiconductor is a sophisticated, low-power load switch designed for high-performance power management applications. This advanced switch is part of ON Semiconductor's IntelliMAX™ product line, which is renowned for its innovative features and energy-efficient operation.

Key Features

  • Input Voltage Range: The FPF1104 operates over a broad input voltage range from 1.2V to 5.5V, making it suitable for a variety of battery-operated and portable devices.
  • Low On-Resistance: It boasts a low on-resistance (R<sub>ON) of just 92mΩ at 5V, which minimizes power loss and improves efficiency during operation.
  • Current Limiting: The device includes an adjustable current limit feature, which provides protection against overcurrent conditions, enhancing the safety and reliability of the end application.
  • Fast Turn-On Time: With a fast turn-on time of 35µs, the FPF1104 is capable of quick response to system power requirements, making it ideal for applications that demand instantaneous power.
  • Controlled Slew Rate: The controlled slew rate reduces inrush current, which can be critical for preventing glitches in sensitive electronics.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the switch remains off when the input voltage is below a certain threshold, thus protecting downstream circuits.

Applications

The FPF1104 is versatile and can be used in a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • GPS and Navigation Systems
  • Wireless Headsets and Earbuds

Package and Environmental Compliance

The FPF1104 is available in a space-saving 6-pin MicroPak™ package, which is not only compact but also offers excellent thermal performance. Additionally, the product is fully RoHS compliant, ensuring that it meets the latest environmental standards and regulations.

In summary, the FPF1104 from ON Semiconductor is a high-efficiency, reliable load switch that offers a comprehensive suite of features to enhance system performance and protect against various electrical faults. Its versatility and power-saving capabilities make it an excellent choice for designers looking to optimize their power management strategies in compact and portable electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Lowest to $1.9843
ECAD model for MP62550DGT-LF-P
STMicroelectronics
OMNIFET II: fully autoprotected Power MOSFET
Need more? Email Us
ECAD model for VNV35NV04-E
Texas Instruments
PC CARD POWER-INTERFACE SWITCH FOR PCMCIA CONTROLLERS
Need more? Email Us
ECAD model for TPS2228DBR
Micrel
High Side Power Switches
Lowest to $5.8121
ECAD model for MIC94071YC6
Advanced Analog Technology
USB Dual-Channel Power Switch
Need more? Email Us
ECAD model for AAT4626
NXP / Nexperia
Logic level TOPFET TO-220 version of BUK135-50L
Need more? Email Us
ECAD model for BUK124-50L
ON Semiconductor
Advance Load Management Switch | IC LOAD MGMT SWITCH P-CH 4-WLCSP
Lowest to $0.4931
ECAD model for FPF1104
Renesas Electronics America
INTELLIGENT POWER DEVICE | POWER TRS2 IPD HSSOP HIGHT SIDE(
Lowest to $7.0069
ECAD model for UPD166025T1J-E1-AY
STMicroelectronics
“OMNIFET II”: FULLY AUTOPROTECTED POWER MOSFET | MOSFET 2N-CH 40V 3.5A 8-SOIC
Lowest to $1.8555
ECAD model for VNS3NV04D

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4931 $66.5685
320+ $0.4047 $129.5040
495+ $0.3921 $194.0895
685+ $0.3795 $259.9575
885+ $0.3668 $324.6180
1,185+ $0.3288 $389.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,427 pieces
MOQ: 135 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention