EN
  • EN
  • DE

TDA7802PDTR

Part No TDA7802PDTR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP CLASS D POWERSO36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 72W x 4 @ 2 Ohm
Features Thermal Protection
Mounting SMD (SMT)
Case / Package PowerSO-36
Dimension 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 130017-TDA7802PDTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7802PDTR CAD Model

Description

The TDA7802PDTR from STMicroelectronics is a cutting-edge automotive audio power amplifier that is part of the company's renowned audio IC product line. This robust and versatile amplifier is designed to deliver high-quality sound with maximum efficiency, making it an ideal choice for a wide range of automotive audio applications.

Key Features

  • Power Output: The TDA7802PDTR provides a high power output, capable of driving speakers to deliver a powerful and clear audio experience.
  • Flexibility: This amplifier supports a variety of speaker configurations, offering flexibility for different audio system designs.
  • Advanced Diagnostics: It includes advanced diagnostic capabilities that help in detecting and preventing system failures, ensuring reliability and safety in automotive environments.
  • Efficiency: The device operates with high efficiency, reducing energy consumption and heat generation, which is critical in automotive applications.

Applications

The TDA7802PDTR is primarily used in the automotive industry, where high fidelity and durability are essential. It's suitable for:

  • Car audio systems
  • Navigation and multimedia systems
  • In-vehicle entertainment

Technical Specifications

  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various car battery voltages.
  • Integrated Features: The amplifier integrates features such as a standby function and mute control, contributing to user convenience and power conservation.
  • Protections: The TDA7802PDTR is equipped with multiple protection features, including short-circuit protection and thermal overload protection, enhancing the product's longevity and dependability.

Package and Quality

STMicroelectronics packages the TDA7802PDTR in a PowerSSO-36 package, which is designed for optimal thermal performance and space-saving on the PCB. The product meets strict automotive quality standards, ensuring performance and reliability in harsh automotive environments.

Conclusion

The TDA7802PDTR audio power amplifier is an example of STMicroelectronics' commitment to providing high-quality, reliable components for the automotive industry. With its robust feature set, flexible applications, and advanced diagnostic capabilities, it stands out as a top choice for automotive audio solutions.

You May Also Be Interested in

UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3716 $65.6012
16+ $7.6895 $123.0320
24+ $7.4493 $178.7832
33+ $7.2090 $237.8970
42+ $6.9687 $292.6854
56+ $6.2478 $349.8768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess