Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 17V (Max)
Logic Voltage - VIL, VIH 1.5V, 3.6V
Current - Peak Output (Source, Sink) 400mA, 650mA
Input Type Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise and Fall Time 50ns, 30ns
Temperature Range - Operating -45°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 018274-L6387ED
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6387ED CAD Model

Description

Introducing the L6387ED High-Voltage Half-Bridge Driver from STMicroelectronics

The L6387ED is an advanced high-voltage half-bridge driver designed by STMicroelectronics to deliver exceptional performance in driving MOSFETs and IGBTs. This driver is particularly suitable for applications that require efficient and reliable control of half-bridge circuits, such as switch-mode power supplies, motor drivers, and power inverters. With its robust design and integrated features, the L6387ED ensures optimal operation in high-voltage environments.

Key Features

  • High-Voltage Capability: The L6387ED can handle up to 600V, making it ideal for a wide range of power applications. This high-voltage rating ensures that the device can withstand voltage spikes and surges common in industrial environments.
  • Advanced Bootstrap Circuit: The integrated bootstrap diode and high-voltage floating supply ensure reliable start-up and constant operation even at high switching frequencies.
  • High and Low-Side Driver: With independent high-side and low-side output channels, the L6387ED provides flexible control and enables the creation of efficient half-bridge topologies.
  • Matched Delay Times: The device offers matched propagation delays for both channels, which is critical for maintaining the integrity of the switching sequence and protecting the power switches from cross-conduction.
  • Under-Voltage Lockout: The under-voltage lockout (UVLO) feature ensures that the device operates only when the supply voltage is within its specified range, thus safeguarding the circuit from low-voltage conditions.
  • CMOS/TTL Compatible Inputs: The input logic is compatible with both CMOS and TTL levels, providing versatility in interfacing with control circuits.

Applications

  • Switch-mode power supplies (SMPS)
  • DC to AC power inverters
  • Motor control drivers
  • Class D audio amplifiers
  • LED lighting systems

The L6387ED from STMicroelectronics is a testament to the company's commitment to providing innovative solutions for power control applications. Its robustness, combined with a suite of protective features, makes it an excellent choice for designers looking to improve efficiency and reliability in their high-voltage systems.

You May Also Be Interested in

Maxim Integrated
IC DRIVER MOSFET DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX626ESA+
Freescale Semiconductor - NXP
IC DRIVER DUAL H-SIDE TMOS 8SOIC
Lowest to $2.6575
ECAD model for MC33285
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $1.2764
ECAD model for MC33151DR2G
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for MIC4468YWM-TR
Renesas Electronics America
Lowest to $11.7860
ECAD model for R2J20651NP#G3 G305
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-DIP
Lowest to $4.7263
ECAD model for MC33151PG
Maxim Integrated
Driver 3A 1-OUT High Speed Inv/Non-Inv 6-Pin SOT-23
Lowest to $3.4901
ECAD model for MAX15070BAUT+
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $2.9339
ECAD model for MC34152DR2G
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Need more? Email Us
ECAD model for R2J20605ANP

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9284 $51.0692
32+ $3.2233 $103.1456
49+ $3.1226 $153.0074
67+ $3.0219 $202.4673
86+ $2.9211 $251.2146
115+ $2.6190 $301.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,651 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention