EN
  • EN
  • DE

TDA7575PDTR

Part No TDA7575PDTR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 150W POWERSO37
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 150W x 1 @ 1 Ohm; 75W x 2 @ 2 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD
Operating Temperature Range -55°C ~ 150°C (TJ)
Manufacturer Package PowerSO-36
Package PowerSO-36 Exposed Top Pad
Win Source Part Number 766131-TDA7575PDTR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 600
Ultra Librarian 3D Model Ultra Librarian TDA7575PDTR CAD Model

Description

STMicroelectronics TDA7575PDTR Product Overview

The TDA7575PDTR is a cutting-edge automotive audio amplifier designed by STMicroelectronics, a leader in semiconductor solutions. This product is specifically engineered to deliver high-quality sound and robust performance for advanced car radio and Hi-Fi systems. Incorporating BCD (Bipolar CMOS DMOS) technology, it offers an optimal combination of analog and digital circuits, ensuring exceptional audio fidelity and efficiency.

Key Features

  • Power Output: The TDA7575PDTR boasts a high power output of 75W per channel, ensuring that it can drive speakers with clarity and power, even at high volumes.
  • Channels: This amplifier comes with a dual-bridge configuration, allowing for flexible setups such as quad single-ended or stereo BTL (Bridge-Tied Load), catering to various audio system designs.
  • Start-Stop Compatibility: Designed for modern vehicles, it is fully compatible with start-stop systems, maintaining performance without interruptions during engine cranking or low battery conditions.
  • Thermal Protection: With built-in thermal protection, the TDA7575PDTR prevents overheating, ensuring reliability and longevity, even under demanding circumstances.
  • Low Distortion: The device provides a low distortion output, which translates into cleaner, more accurate sound reproduction for an enhanced listening experience.

Advanced Technologies

The TDA7575PDTR incorporates advanced technologies such as HVP (High Voltage Process) which allows the device to operate at higher voltages, ensuring better performance and signal quality. Additionally, the amplifier is equipped with an I2C bus control interface, enabling easy integration and control within the vehicle's audio system.

Package and Quality

STMicroelectronics packages the TDA7575PDTR in a 27-pin PowerSSO package, offering a compact footprint suitable for space-constrained automotive environments. The product adheres to strict automotive quality standards, ensuring robustness and reliability in a range of operating conditions.

Applications

With its high power output and advanced features, the TDA7575PDTR is ideal for a variety of automotive audio applications, including premium car radios, multimedia systems, and other in-vehicle entertainment systems that require superior sound quality and dependable performance.

Overall, the TDA7575PDTR from STMicroelectronics represents a powerful solution for automotive audio amplification, combining high performance, advanced features, and automotive-grade reliability in one integrated package.

You May Also Be Interested in

Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess