Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455664-25AA256-E/P
Manufacturer Microchip Technology
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface SPI
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Ultra Librarian 3D Model Ultra Librarian 25AA256-E/P CAD Model

Description

The 25AA256-E/P is an EEPROM device from Microchip featuring a 256Kbit memory capacity and designed for flexible, non-volatile storage solutions. Utilizing SPI (Serial Peripheral Interface) for communication, this device can operate at speeds up to 10MHz, allowing for quick data access and updates. This model, with its 8DIP (Dual In-line Package), offers a balance between ease of integration into existing circuit boards and durability for a wide variety of applications, from industrial control systems to consumer electronics. The 25AA256-E/P is known for its low-power consumption, making it an excellent choice for battery-operated devices where power efficiency is crucial. Additionally, its SPI interface ensures compatibility with a wide range of microcontrollers and processors, providing designers with flexibility in system design. This EEPROM's robustness and reliability, coupled with Microchip's support and documentation, make it a go-to choice for developers needing extended storage capability without sacrificing performance.

You May Also Be Interested in

Lenovo
16GB (1x16GB, 2Rx4, 1.35V) PC3L-12800 CL11 ECC DDR3 1600MHz LP RDIMM
Need more? Email Us
ECAD model for LENOVO M393B2G70QHO-YKO - 16GB (1x16GB, 2Rx4, 1.35V) PC3L-12800 CL11 ECC DDR3 1600MHz LP RDIMM
Lenovo
2GB RDIMM
Need more? Email Us
ECAD model for LENOVO 44T1582 - 2GB RDIMM
Lenovo
Lenovo 46W0802. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz
Need more? Email Us
ECAD model for LENOVO 46W0802 - 32GB TruDDR4 Memory (4Rx4, 1.2V) PC4-17000 CL15 2133MHz LP LRDIMM
Lenovo
Express 8GB (1x8GB, 2Rx4, 1.35V) PC3-10600 CL9 ECC
Need more? Email Us
ECAD model for LENOVO 47J0136 - Express 8GB (1x8GB, 2Rx4, 1.35V) PC3-10600 CL9 ECC ECC DDR3 1333MHz LP RDIMM
Lenovo
IBM 2GB DDR3 PC3-10600 SC Kit. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, CAS latency: 9, ECCSingle Channel 2GB Memory Kit with DDR3 memory type, CL9, ECC.
Need more? Email Us
ECAD model for LENOVO 44T1482 - 2GB (1x2GB) Single Rank PC3-10600 CL9 ECC DDR3 133 1333MHz Chipkill LP RDIMM
Lenovo
2GB (1x2GB, 1Rx8, 1.35V) PC3L-10600 CL9 ECC DDR3 1333MHz LP RDIMM
Need more? Email Us
ECAD model for LENOVO 49Y1423 - 2GB (1x2GB, 1Rx8, 1.35V) PC3L-10600 CL9 ECC DDR3 1333MHz LP RDIMM
Lenovo
IBM 8GB DDR3 PC3-8500 SC Kit. Internal memory: 8 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, CAS latency: 7, ECCSingle Channel 8GB Memory Kit with DDR3 Memory Type, CL7 and ECC
Need more? Email Us
ECAD model for LENOVO 44T1579 - 8 GB (Dual-Rank) PC3-8500 CL7 ECC DDR3-1066 VLP RD RDIMM

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention