EN
  • EN
  • DE

STP16C596M

Part No STP16C596M
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description 16-BIT CONSTANT CURRENT LED SINK DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 4.5V
Voltage Supply MAX 5.5V
Voltage - Output 16V
Output Current per Channel 120mA
Frequency 25MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SO
Win Source Part Number 1261674-STP16C596M
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name STP16C596
Introduction Date May 06, 2004
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STP16C596M CAD Model

Description

The STP16C596M from STMicroelectronics is a monolithic, low voltage, low current power 16-bit shift register designed for LED panel displays. This integrated circuit is specifically engineered to enhance the performance and efficiency of LED arrays, making it an ideal choice for applications requiring accurate control of multiple LEDs.

Key Features

  • Output Current: Each of the 16 constant current output channels can deliver up to 120 mA, ensuring uniform brightness for all connected LEDs.
  • Adjustable Current: Users can adjust the output current through external resistors, providing flexibility and control over the intensity of the LED display.
  • Serial Data Input: The device supports a serial interface for data input, enabling cascading of multiple drivers for extended LED arrays without additional microcontroller pins.
  • Output Current Control: Three error detection circuits for open and shorted LEDs, enhancing the reliability and longevity of the LED display.
  • Thermal Shutdown: Increased safety with thermal shutdown protection that prevents damage from over-temperature conditions.

Applications

The STP16C596M is suitable for a wide range of applications, including:

  • LED Display Panels
  • Instrument Panels
  • Message Signboards
  • Bar Graph Displays
  • Industrial Control Indicators

Technical Specifications

  • Supply Voltage: 3.3V to 5V
  • Output Saturation Voltage: 0.3V @ 100 mA
  • Clock Frequency: 30 MHz
  • Operating Temperature Range: -40°C to +125°C
  • Package: SO-24 narrow body

The STP16C596M integrates seamlessly with microcontrollers and is packaged in a space-saving 24-pin surface-mount device (SMD), making it highly suitable for compact designs. Its robust feature set ensures that it can drive complex LED displays with high reliability and precision.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 999 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess