EN
  • EN
  • DE

TS421IDT

Part No TS421IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .367W MONO AB 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 367mW x 1 @ 16 Ohm
Supply Voltage - Operating 2 V to 5.5 V
Features Differential Inputs, Short-Circuit Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 104789-TS421IDT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Computers & Computer Peripherals, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TS421IDT CAD Model

Description

The TS421IDT is a high-precision operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its advanced integrated circuits and solutions. This op-amp is part of the TS421 series and is characterized by its low-power consumption and rail-to-rail input/output performance.

Key Features

  • Low Offset Voltage: The TS421IDT offers an ultra-low input offset voltage, which ensures high accuracy in signal amplification and processing applications.
  • Wide Bandwidth: With a bandwidth of 1.3MHz, this op-amp is capable of handling a broad range of frequencies, making it suitable for various audio and signal conditioning tasks.
  • Low Power Consumption: Designed for energy-sensitive applications, it operates with a low supply current, thereby reducing the overall power consumption of the system it is integrated into.
  • Rail-to-Rail Input/Output: The ability to operate with input and output signals that range from the power supply rails to the ground allows for maximum dynamic range, which is particularly useful in single-supply operations.
  • High Output Current: Despite its low-power design, the TS421IDT can deliver a significant output current, which is beneficial for driving heavier loads.

Applications

The TS421IDT is a versatile op-amp that can be used in a wide range of electronic circuits and systems. Some common applications include:

  • Sensor Signal Conditioning
  • Battery-Powered Devices
  • Active Filtering
  • Audio Amplifiers
  • Analog-to-Digital Converters

Product Specifications

The TS421IDT is available in a small 8-pin SOIC package, which is suitable for compact designs. It operates over a temperature range of -40°C to +125°C, ensuring reliability in various environmental conditions. The device also features protection against electrostatic discharge (ESD), enhancing its durability and longevity in the field.

With its combination of precision, low power, and robustness, the TS421IDT from STMicroelectronics is an excellent choice for designers looking to improve the performance and efficiency of their electronic products.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess