EN
  • EN
  • DE

TDA7567AD

Part No TDA7567AD
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028639-TDA7567AD
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA7567AD CAD Model

Description

STMicroelectronics TDA7567AD Multichannel Audio Amplifier

The TDA7567AD from STMicroelectronics is a cutting-edge multichannel audio amplifier designed for high-fidelity applications in modern automotive and home entertainment systems. This robust integrated circuit (IC) delivers an exceptional audio experience with its advanced features and superior audio performance.

Key Features

  • Output Power: The TDA7567AD is capable of delivering a substantial amount of power, with each channel capable of driving speakers with high efficiency and low distortion.
  • Number of Channels: This IC includes four independent channels, providing flexibility for various audio configurations, from simple stereo setups to more complex multi-speaker systems.
  • Advanced Diagnostics: The built-in diagnostics feature ensures reliable operation by monitoring the status of the amplifier and speakers, thereby preventing potential damage due to faults or overloads.
  • Flexiwatt27 Package: The device comes in a Flexiwatt27 package, which is designed for optimal thermal performance and space-saving on the PCB.
  • Standby and Mute Functions: The TDA7567AD includes standby and mute functions to minimize power consumption when not in use and to eliminate any unwanted noise when changing audio sources or tracks.

Applications

With its robust design and high-quality audio output, the TDA7567AD is well-suited for a variety of audio applications, including:

  • Car audio systems
  • Home theater systems
  • Hi-Fi audio setups
  • Multimedia applications

Performance and Reliability

The TDA7567AD is designed to deliver exceptional audio clarity with low harmonic distortion and noise, ensuring a pure and rich audio experience for the listener. Its reliable performance under a wide range of operating conditions makes it an ideal choice for manufacturers looking for a durable and high-quality audio amplifier solution.

STMicroelectronics' commitment to quality is evident in the TDA7567AD, making it a top choice for audio enthusiasts and professionals who require superior sound quality and reliability in their audio systems.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us
Xilinx Inc.
Need more? Email Us
E2V
Multi Channel Receiver/Transmitter 132-Pin CQFP
Need more? Email Us
NEC
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us
Microchip Technology
Lowest to €63.8297

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2174
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess